Product Overview: NXP BFS19/A2
The NXP BFS19/A2 is a high-performance, NPN bipolar junction transistor (BJT) designed to meet the needs of a wide range of applications. Known for its reliability and efficiency, this transistor is a popular choice among electronic designers and engineers for its versatile characteristics and compact form factor.
Key Features
- High Current Gain Bandwidth Product: The BFS19/A2 boasts a high fT, making it suitable for high-frequency operations and applications that require fast switching capabilities.
- Low Noise Figure: With its low noise production, this transistor is ideal for audio applications and sensitive signal processing where clarity and signal integrity are crucial.
- High Collector Current: The device can handle a significant amount of current, which is beneficial for power amplification and driving heavy loads.
- Wide Operating Temperature Range: The BFS19/A2 is designed to operate effectively over a broad temperature range, ensuring stability and performance under varying environmental conditions.
Applications
The NXP BFS19/A2 is versatile and can be used in various applications, including but not limited to:
- RF amplification in telecommunications
- High-frequency oscillators
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
Technical Specifications
Parameter
Value
Package
SOT23
Configuration
Single
Collector-Emitter Voltage (Vceo)
12V
Collector Current (Ic)
25mA
Power Dissipation (Pd)
250mW
DC Current Gain (hFE)
Minimum 40 at 2mA, 5V
Transition Frequency (fT)
7GHz
Quality and Reliability
NXP is committed to delivering high-quality products, and the BFS19/A2 is no exception. It is manufactured under strict quality control standards to ensure consistent performance and durability for critical applications.