EN
  • EN
  • DE
  • IT

STA8100GATR

Part No STA8100GATR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description RF Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468785-STA8100GATR
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS
Data Interface GPIO, I2C, SPI, UART
Memory Size 256kB SRAM
Antenna Connector Not Included
Voltage - Supply 1.62V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 81-LFBGA
Supplier Device Package 81-LFBGA (8x8)
Ultra Librarian 3D Model Ultra Librarian STA8100GATR CAD Model

Description

The STA8100GATR is a sophisticated RF front-end component produced by STMicroelectronics, designed for high-precision satellite navigation systems. It integrates multiple functions necessary for the processing of satellite signals used in Global Navigation Satellite Systems (GNSS), including GPS, Galileo, GLONASS, and BeiDou. This component stands out for its high level of integration, combining a multi-band RF front-end with a low-noise amplifier and a frequency synthesizer. Such integration facilitates the design of compact and efficient GNSS receivers, enhancing performance in terms of sensitivity, accuracy, and time-to-first-fix. The STA8100GATR is optimized for low power consumption, making it ideal for battery-powered applications such as portable navigation devices, automotive telematics, and wearable technology. Its advanced technology supports concurrent reception of signals from multiple GNSS constellations, providing users with improved positioning accuracy even in challenging environments like urban canyons or under heavy foliage. With its robust design and support for multiple satellite systems, the STA8100GATR is positioned as a leading solution for developers looking to integrate reliable GNSS functionality into their products.

You May Also Be Interested in

ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
ABLIC U.S.A. Inc.
EEPROM
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Abracon LLC
Crystals 48.00 MHZ 10PF SMD
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess