EN
  • EN
  • DE

MC1496D

Part No MC1496D
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC MODULATOR/DEMODULATOR 14-SOIC / RF IC Modulator/Demodulator FM 300MHz 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Modulator/Demodulator
Frequency 300MHz
RF Type FM
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MC1496
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635348-MC1496D
Ultra Librarian 3D Model Ultra Librarian MC1496D CAD Model

Description

ON Semiconductor MC1496D Balanced Modulator/Demodulator IC

The ON Semiconductor MC1496D is a versatile integrated circuit designed for balanced modulation and demodulation applications. This monolithic transistor array device is widely used in communication systems, signal processing, and instrumentation due to its reliability and performance.

Key Features

  • High Performance: The MC1496D provides excellent carrier suppression and signal linearity, making it ideal for generating high-quality modulated signals.
  • Wide Operating Range: It operates effectively over a wide range of supply voltages, from -0.5V to +18V, providing flexibility in different circuit designs.
  • Low Distortion: The device ensures low distortion output, which is critical for maintaining signal integrity in communication systems.
  • Adjustable Gain: With external resistors, users can adjust the gain to suit specific application requirements.
  • Differential Inputs: The MC1496D features differential inputs for the carrier and signal, providing improved noise rejection and signal quality.

Applications

  • Amplitude Modulation (AM) Transmitters
  • Frequency Modulation (FM) Detection
  • Phase Modulation (PM) Systems
  • Product Detectors for SSB Reception
  • Frequency Doublers and Phase Detectors
  • Suppressed Carrier Modulators
  • Signal Conditioning and Processing

Product Specifications

The MC1496D is available in an SOIC-14 package, ensuring compact integration into electronic systems. It has a wide operating temperature range from -55°C to +125°C, catering to demanding environments. The IC is designed for easy implementation into various circuit configurations, supported by comprehensive technical documentation provided by ON Semiconductor.

With its robust design and versatile functionality, the ON Semiconductor MC1496D is a go-to choice for engineers looking to implement balanced modulation or demodulation in their designs. Its proven track record in industry applications makes it a reliable component for both new projects and legacy system upgrades.

You May Also Be Interested in

MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2691 $63.4550
115+ $1.0413 $119.7495
175+ $1.0089 $176.5575
240+ $0.9764 $234.3360
310+ $0.9438 $292.5780
410+ $0.8462 $346.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess