EN
  • EN
  • DE

ADF5901WCCPZ-RL7

Part No ADF5901WCCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC VCO PGA MMIC 24GHZ 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC VCO Radar 24GHz - 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADF5901
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADF5901WCCPZ-RL7-ND, ADF5901WCCPZ-RL7TR, ADF5901WCCPZ-RL7TR-ND, ADF5901WCCPZ-RL7DKR-ND, 505-ADF5901WCCPZ-RL7TR, 505-ADF5901WCCPZ-RL7CT, ADF5901WCCPZ-RL7CT-ND, ADF5901WCCPZ-RL7DKR, ADF5901WCCPZ-RL7CT, 505-ADF5901WCCPZ-RL7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859986-ADF5901WCCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF5901WCCPZ-RL7 CAD Model

Description

Analog Devices Inc. Presents ADF5901WCCPZ-RL7

Introducing the ADF5901WCCPZ-RL7, a cutting-edge 24 GHz VCO and PGA with 2-Channel PA Output from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to meet the demands of modern radar systems and wireless applications that require precise and reliable frequency generation and amplification.

Key Features of the ADF5901WCCPZ-RL7

  • Frequency Range: This device operates at 24 GHz, making it ideal for automotive radar applications, industrial radar systems, and other high-frequency wireless solutions.
  • Voltage-Controlled Oscillator (VCO): The integrated VCO ensures a stable and accurate frequency source, which is essential for the precision required in radar and communication systems.
  • Power Amplifier (PA): Equipped with a 2-channel PA output, the ADF5901WCCPZ-RL7 delivers the amplification needed for transmitting signals over significant distances without losing integrity.
  • Programmable Gain Amplifier (PGA): With an embedded PGA, users can adjust the gain to optimize the performance for various applications and conditions.
  • Package Type: The device comes in a compact 32-lead, 5 mm × 5 mm LFCSP package, which allows for efficient use of space on printed circuit boards (PCBs).
  • Temperature Range: The ADF5901WCCPZ-RL7 is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ADF5901WCCPZ-RL7 is versatile and can be used in a variety of applications, including:

  • Automotive radar for collision avoidance and parking assistance
  • Industrial sensing for object detection and motion tracking
  • Wireless infrastructure for network backhaul and point-to-point communication

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADF5901WCCPZ-RL7 is no exception. It is built to meet high standards, ensuring that it delivers consistent performance over its lifespan. Whether you are developing an advanced driver-assistance system (ADAS) or deploying a robust industrial sensor network, this component provides the reliability and functionality necessary for state-of-the-art electronic designs.

Choose the ADF5901WCCPZ-RL7 for your next project and experience the performance and quality that Analog Devices Inc. is known for.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7630 $63.0520
8+ $12.9338 $103.4704
12+ $12.5296 $150.3552
17+ $12.1254 $206.1318
22+ $11.7212 $257.8664
29+ $10.5087 $304.7523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess