EN
  • EN
  • DE

STB0899

Part No STB0899
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Multistandard advance demodulator STB0899 Digital TV satellite set-top boxes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260571-STB0899
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB0899 CAD Model

Description

STB0899 - The High-Performance Satellite Demodulator by STMicroelectronics

The STB0899 from STMicroelectronics is a versatile, high-performance integrated circuit designed for advanced satellite broadcast receiver systems. This state-of-the-art demodulator is capable of processing QPSK and 8PSK signals, making it a perfect fit for DVB-S2 (Digital Video Broadcasting - Satellite - Second Generation) compliant systems, as well as backward compatibility with DVB-S.

Engineered to deliver exceptional performance, the STB0899 supports a wide range of symbol rates, from 1 Msps to 45 Msps, which allows it to cater to various satellite transmission standards. This flexibility ensures that the device is suitable for a broad spectrum of satellite applications including direct-to-home (DTH) services, satellite internet, and VSAT (Very Small Aperture Terminal) systems.

The STB0899 is equipped with advanced features such as DiSEqC 2.x compliant interfaces, which enable bidirectional communication between the satellite dish and the set-top box, allowing for enhanced user control over their satellite equipment. Additionally, the device boasts a low-noise figure and a high tolerance to interference, ensuring reliable reception even in challenging signal conditions.

With its integrated LDPC (Low-Density Parity-Check) and BCH (Bose, Chaudhuri, Hocquenghem) decoder, the STB0899 ensures robust error correction and data integrity, which is critical for maintaining high-quality video and audio streams. The demodulator's FEC (Forward Error Correction) capabilities are particularly important for the efficient transmission of high-definition content, which requires a high level of data accuracy.

The STB0899 also features a fast automatic acquisition algorithm, significantly reducing the channel change time and enhancing the overall user experience. Its low-power consumption makes it an environmentally friendly choice for consumer electronics manufacturers aiming to develop energy-efficient satellite receivers.

Overall, the STB0899 from STMicroelectronics represents a cutting-edge solution for satellite receiver systems, offering manufacturers the ability to create high-quality, reliable, and user-friendly products for the ever-evolving satellite broadcasting market.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Renesas Electronics America
Lowest to $105.8176
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Intersil Corporation
Lowest to $5.0142
Coilcraft
Lowest to $0.1042
Texas Instruments
Lowest to $10.3384

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8873 $59.4365
12+ $9.7540 $117.0480
19+ $9.4491 $179.5329
26+ $9.1441 $237.7466
33+ $8.8392 $291.6936
44+ $7.9256 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,722 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess