The STD60NF55LA from STMicroelectronics is a high-performance N-channel Power MOSFET designed for a wide range of applications. This device is part of the STripFET™ VI DeepGATE™ series, which is renowned for its low on-resistance and low gate charge, making it highly efficient for power switching applications.
Key Features
- Low On-Resistance: The STD60NF55LA boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuit.
- High Current Capability: With a continuous drain current (I<sub>D) of up to 60A, this MOSFET can handle high current loads, making it suitable for demanding applications.
- Enhanced Switching Performance: The device features a low gate charge (Q<sub>g), which results in faster switching speeds and reduced switching losses, ideal for high-frequency power conversion systems.
- 100% Avalanche Tested: Guaranteed reliability and robustness in real-world applications as each unit is rigorously tested for avalanche performance.
- Low Threshold Voltage: The low gate threshold voltage ensures that the MOSFET can be driven at lower voltages, which is beneficial for low-voltage applications.
Applications
The STD60NF55LA is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Drivers
- Automotive Applications
- Power Management Solutions
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55V
Continuous Drain Current (I<sub>D)
60A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to 175°C
With its robust design and superior electrical characteristics, the STD60NF55LA from STMicroelectronics is an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems.