EN
  • EN
  • DE

STB14N80K5

Part No STB14N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 12A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 12A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897889-STB14N80K5
Ultra Librarian 3D Model Ultra Librarian STB14N80K5 CAD Model

Description

STB14N80K5 - N-Channel MOSFET by STMicroelectronics

The STB14N80K5 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control systems.

Key Features

  • Advanced Technology: Utilizing ST's latest MDmesh™ K5 technology, the STB14N80K5 offers reduced on-resistance and lower switching losses, making it suitable for high-efficiency power management tasks.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 800V, this MOSFET can handle high voltage operations, making it ideal for applications that require robust performance in challenging conditions.
  • High Current Rating: It has a continuous drain current (I<sub>D) of up to 14A, ensuring that it can manage significant power levels without compromising on performance.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which enhances its switching performance and contributes to the overall efficiency of the system.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and longevity even under extreme conditions.

Applications

Thanks to its robust construction and electrical characteristics, the STB14N80K5 is well-suited for a variety of applications, including:

  • High-efficiency switch-mode power supplies
  • Power factor correction circuits
  • LED lighting solutions
  • Inverters for solar energy systems
  • Uninterruptible power supplies (UPS)
  • Motor drives and speed control systems

Package and Quality Assurance

The STB14N80K5 comes in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. STMicroelectronics ensures that each device meets rigorous quality standards, providing designers and engineers with a reliable component for their power management solutions.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7306 $53.8448
19+ $5.5226 $104.9294
29+ $5.3500 $155.1500
39+ $5.1774 $201.9186
50+ $5.0048 $250.2400
67+ $4.4871 $300.6357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess