EN
  • EN
  • DE

TLC25M2ACDR

Part No TLC25M2ACDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier 16V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217807-TLC25M2ACDR
Family Name TLC25M2A
Introduction Date June 01, 1983
ECCN EAR99
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC25M2ACDR CAD Model

Description

The TLC25M2ACDR from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of features suited for a wide range of applications. This device is designed to operate with a single or dual supply voltage, making it extremely versatile for both battery-powered and conventional circuits.

Key Features:

  • Supply Voltage: The amplifier can function within a supply voltage range of 3V to 16V, or ±1.5V to ±8V for dual supply configurations, accommodating various design requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, the TLC25M2ACDR boasts a low power consumption, making it ideal for portable and battery-operated equipment.
  • High Output Drive Capability: Despite its low power design, the device is capable of delivering a substantial output current, ensuring reliable performance in a range of load conditions.
  • Wide Bandwidth: It offers a wide bandwidth, which is essential for applications requiring fast signal processing.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedance, enhancing the accuracy of the amplifier.
  • Low Offset Voltage: The operational amplifier has a low offset voltage, which contributes to its high accuracy and stability over time and temperature variations.

Applications:

The TLC25M2ACDR is suitable for a multitude of applications including:

  • Active filters
  • General-purpose signal conditioning
  • Data acquisition systems
  • Analog-to-digital converters
  • Battery-powered instrumentation
  • Medical devices

Product Packaging:

This operational amplifier is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications while ensuring robustness and reliability.

Conclusion:

The Texas Instruments TLC25M2ACDR operational amplifier is an exceptional component for designers looking to enhance the performance and efficiency of their electronic circuits. Its combination of low power consumption, high output drive capability, and precision makes it a go-to solution for a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4683 $51.3905
85+ $1.2048 $102.4080
130+ $1.1672 $151.7360
180+ $1.1295 $203.3100
230+ $1.0919 $251.1370
310+ $0.9789 $303.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess