EN
  • EN
  • DE

STB9NB50

Part No STB9NB50
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL ENHANCEMENT MODE Power MESH  MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260710-STB9NB50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB9NB50 CAD Model

Description

The STB9NB50 is a robust and high-performance N-Channel PowerMESH IGBT developed by STMicroelectronics, designed for a wide range of applications that require high voltage and current handling capabilities. This IGBT is part of STMicroelectronics' innovative PowerMESH™ lineup, which is renowned for its excellent on-state resistance and superior switching performance.

Key Features

  • High Voltage Capability: The STB9NB50 is capable of handling up to 500V, making it suitable for high voltage applications.
  • Low On-State Resistance: With an on-state resistance of only 0.35 ohm, this IGBT ensures efficient power handling and minimizes power losses during operation.
  • High Current Rating: It can support a continuous current of up to 9A, ideal for applications requiring substantial power throughput.
  • Versatile Packaging: Available in TO-220, TO-220FP, D2PAK, and I2PAK packages, it offers flexibility for various design and mounting requirements.
  • Fast Switching Speed: The device is designed for fast switching, enhancing the performance of power converters and inverters.
  • Low Gate Charge: The low gate charge of this IGBT allows for easy drive and efficient switching.

Applications

The STB9NB50 is suitable for a diverse range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency inverters
  • Motor control systems
  • Power factor correction circuits
  • Electronic lighting ballasts

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STB9NB50 is no exception, having undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications.

Conclusion

The STB9NB50 from STMicroelectronics is a powerful and reliable component for designers looking to incorporate a high-voltage, high-performance IGBT into their electronic designs. With its excellent switching characteristics, thermal performance, and versatile packaging options, it stands out as a top choice for a variety of power applications.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess