Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344729-STBLC01QTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STBLC01
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STBLC01QTR CAD Model

Description

STBLC01QTR - STMicroelectronics Product Overview

The STBLC01QTR from STMicroelectronics is a highly-integrated power management IC designed for advanced, energy-efficient applications. This versatile chip is particularly suitable for portable and wearable devices where power consumption and space are critical factors.

Key Features

  • High-Efficiency Charge Management: The STBLC01QTR includes an optimized battery charge management system that ensures safe and fast charging of lithium-ion batteries, maximizing their lifespan and performance.
  • Multiple Output Regulators: It features multiple output voltage regulators, providing stable power supply rails for various components of the system, enhancing overall system reliability.
  • Integrated Power Switches: Built-in power switches improve power distribution efficiency, contributing to the reduction of the overall power consumption of the device it powers.
  • Small Form Factor: Packaged in a compact QFN (quad-flat no-leads) package, the STBLC01QTR is designed for space-constrained applications, allowing for a minimal footprint on the PCB.
  • Advanced Power Saving Modes: It supports multiple power-saving modes, which enable significant reductions in power consumption during idle periods, thereby extending the battery life of the end product.

Applications

The STBLC01QTR is ideal for a broad range of applications, including but not limited to:

  • Smart wearables
  • Portable medical devices
  • Wireless headsets and earbuds
  • Smartwatch and fitness trackers
  • IoT devices

Technical Specifications

With an operating temperature range from -40°C to +85°C, the STBLC01QTR ensures reliable performance under various environmental conditions. Its integrated circuits are designed to work with a wide input voltage range, making it a versatile solution for different battery chemistries and configurations.

In summary, the STBLC01QTR from STMicroelectronics is a sophisticated power management solution that offers efficiency, integration, and convenience for developers looking to optimize their products for power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for SMH4804F-R022L
AUK corp
Lowest to $0.3997
ECAD model for SMK630D
Summit
Need more? Email Us
ECAD model for SMM665AF-366L
Qualcomm
Lowest to $0.9790
ECAD model for SMB349ET-1742Y
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1265LT1
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1294LT3
Kemet
Need more? Email Us
ECAD model for SMC7.3473J100LDTR12
Yageo
Need more? Email Us
ECAD model for SMB-321611-N1-260A
ON Semiconductor
Need more? Email Us
ECAD model for SMBF1035LT1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0618 $66.6798
27+ $4.9739 $134.2953
41+ $4.8187 $197.5667
56+ $4.6635 $261.1560
72+ $4.5082 $324.5904
97+ $4.0412 $391.9964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,070 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention