EN
  • EN
  • DE

STC3117IJT

Part No STC3117IJT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/CHARGER 9CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Function Battery Monitor
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-WFBGA, CSPBGA
Supplier Device Package 9-CSP
Part Number Series STC3117
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801772-STC3117IJT
Ultra Librarian 3D Model Ultra Librarian STC3117IJT CAD Model

Description

STC3117IJT - Battery Monitor IC by STMicroelectronics

The STC3117IJT is a state-of-the-art battery monitor IC designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact and efficient integrated circuit is specifically engineered to optimize battery performance and extend battery life in portable devices. It is suitable for a wide range of applications, including smartphones, tablets, and other handheld devices that require precise battery management.

Key Features

  • Gas Gauge with Alarm Output: The STC3117IJT includes an advanced gas gauge algorithm that provides accurate state-of-charge (SOC) estimation, ensuring users are well-informed about the remaining battery life. The alarm output can be programmed to alert the user or system when the battery reaches a predefined threshold, enabling proactive power management.
  • Low Power Consumption: With a design focused on energy efficiency, the STC3117IJT exhibits low power consumption, making it an ideal choice for battery-powered devices where every milliwatt counts. This feature helps in prolonging the operational time between charges.
  • Embedded Coulomb Counter: The IC comes with an embedded coulomb counter that offers precise current measurement and energy monitoring, contributing to the accuracy of the SOC estimation and overall battery health monitoring.
  • Multiple Battery Chemistry Support: The versatility of the STC3117IJT is evident in its support for various battery chemistries. This flexibility allows it to be used with a broad range of battery types, adapting to different application requirements.
  • Compact Design: The device is housed in a small package, making it suitable for space-constrained applications. Its compact size does not compromise its performance, providing full functionality in a minimal footprint.

Technical Specifications

  • Voltage range: 2.7V to 4.5V
  • Operating temperature range: -40°C to +85°C
  • Package: TSSOP8

The STC3117IJT offers a robust solution for battery monitoring, ensuring efficient power management and reliability. Its integration into a device's power management system can significantly contribute to the overall user experience by providing accurate battery status and enhancing the device's runtime. With its advanced features and support for multiple battery chemistries, the STC3117IJT stands out as a superior choice for designers and manufacturers looking to incorporate sophisticated battery monitoring into their products.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess