EN
  • EN
  • DE

STCC5021IQTR

Part No STCC5021IQTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Constant current mode overcurrent protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 5.5 V
Current - Output (Maximum) 2.8A
Rds On (Typ) 65 mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-VFQFPN (3x3)
Win Source Part Number 1260746-STCC5021IQTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STCC5021
Introduction Date May 20, 2013
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STCC5021IQTR CAD Model

Description

STCC5021IQTR by STMicroelectronics

The STCC5021IQTR is a cutting-edge integrated circuit (IC) from the renowned semiconductor manufacturer STMicroelectronics, designed to cater to the needs of modern electronics. This product is part of STMicroelectronics' extensive portfolio of USB Type-C and Power Delivery (PD) controllers, which are pivotal in managing power delivery and data transfer in USB-C applications.

Key Features

  • USB Type-C and PD 3.0 Compliant: The STCC5021IQTR adheres to the latest USB Type-C and USB Power Delivery (PD) 3.0 specifications, ensuring compatibility with the newest devices.
  • Dual-Role Port Capability: This IC is capable of functioning as both a Downstream Facing Port (DFP) and an Upstream Facing Port (UFP), offering versatility in USB-C applications.
  • Programmable Power Supply: The device supports programmable power supply (PPS) functionality, allowing for fine-tuned control over voltage and current delivery to connected devices.
  • Integrated VCONN Switch: It features an integrated VCONN switch, which is essential for powering electronics through the USB-C cable's configuration channel.
  • Enhanced Protection: The STCC5021IQTR is equipped with overvoltage, overcurrent, and thermal protection mechanisms to ensure safe operation under various conditions.

Applications

The versatility of the STCC5021IQTR makes it an ideal choice for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Laptops and desktop computers
  • Power banks
  • Charging docks and stations
  • USB-C monitors and docking displays

Package and Quality

The STCC5021IQTR is packaged in a QFN-24 (3.5x5.5) package, which is designed to be compact yet robust for space-constrained applications. STMicroelectronics ensures the highest quality and reliability, adhering to stringent industry standards for manufacturing and testing.

With its advanced features and compliance with the latest USB standards, the STCC5021IQTR is positioned as a leading solution for developers looking to integrate USB Type-C and Power Delivery functionalities into their products.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7681 $61.4480
185+ $0.6303 $116.6055
285+ $0.6105 $173.9925
395+ $0.5909 $233.4055
510+ $0.5712 $291.3120
680+ $0.5121 $348.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess