EN
  • EN
  • DE

STCS1APUR

Part No STCS1APUR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 1.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 40V
Channel Output Current 1.5A
Dimming PWM
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1102832-STCS1APUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STCS1APUR CAD Model

Description

The STCS1APUR from STMicroelectronics is a highly efficient power and thermal management controller specifically designed for driving LED devices. This advanced chip is part of STMicroelectronics' extensive portfolio of lighting solutions, catering to the growing demand for energy-saving and long-lasting LED lighting systems.

With its precision current regulation, the STCS1APUR ensures consistent luminosity and color stability of LEDs, which is crucial for applications where high-quality lighting is essential. The device is capable of providing a constant current output at a wide range of voltages, making it highly versatile for various LED configurations and ensuring optimal performance across different applications.

One of the key features of the STCS1APUR is its thermal shutdown protection mechanism, which safeguards the device and the LEDs from overheating. This contributes to the longevity of the lighting system and maintains safety standards. The controller also includes an open-LED detection feature that prevents system failures and ensures reliable operation.

The STCS1APUR is designed with simplicity in mind, requiring minimal external components, which helps in reducing the overall system cost and simplifies the design process for engineers. It is suitable for a wide range of applications, including architectural lighting, LED strips, backlighting for LCD displays, and general-purpose LED illumination.

This LED power controller operates within an input voltage range of 6V to 48V, which accommodates most common power supplies and battery-operated systems. The output current can be set from 350 mA to 1 A, allowing for flexibility in LED brightness and power consumption.

Available in a small footprint SOT89-5 package, the STCS1APUR is ideal for compact designs and can be easily integrated into space-constrained applications. Its robust design ensures that it can withstand the rigors of daily use, making it a reliable choice for both commercial and industrial lighting solutions.

Overall, the STCS1APUR LED power controller from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to create advanced and sustainable LED lighting systems.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6514 $51.1196
34+ $2.9960 $101.8640
52+ $2.9024 $150.9248
72+ $2.8088 $202.2336
93+ $2.7151 $252.5043
124+ $2.4343 $301.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess