Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 300V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 330mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 23nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 780pF at 25V
Power Dissipation (Maximum) 103W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260755-STD10NF30
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD10NF30 CAD Model

Description

Introducing the STD10NF30 MOSFET from STMicroelectronics

The STD10NF30 is a cutting-edge N-channel MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MOSFET is designed to deliver outstanding efficiency and power handling capabilities, making it an ideal choice for a wide range of electronic applications.

The STD10NF30 features state-of-the-art MDmesh™ technology, which combines low on-resistance (R<sub>DS(on)) with high switching speed. This technology ensures that the device operates with reduced conduction losses and improved overall efficiency, which is critical for power-intensive applications. The MOSFET is encapsulated in a robust and compact DPAK package, which not only facilitates efficient heat dissipation but also allows for a smaller footprint on the PCB.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 10A, the STD10NF30 is capable of handling high current loads while maintaining a low threshold voltage, ensuring that the device is easily driven and controlled. The low gate charge (Q<sub>g) characteristic of this MOSFET translates into faster switching performance, which is beneficial for applications requiring high-speed operation.

One of the key applications of the STD10NF30 is in the realm of power management, where it can be used in DC-DC converters, motor drives, and other power conversion systems. Its efficiency and reliability also make it suitable for automotive applications, where performance and durability are of paramount importance.

STMicroelectronics has designed the STD10NF30 with not only performance in mind but also with a commitment to environmental sustainability. The device is fully compliant with RoHS and Halogen-free directives, ensuring that it meets the latest environmental standards for electronic components.

In summary, the STD10NF30 from STMicroelectronics is a high-performance, efficient, and reliable N-channel MOSFET that brings together the latest in semiconductor technology with a commitment to environmental responsibility. Its versatile features and robust design make it an excellent choice for designers looking to optimize their power management and conversion systems.

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.5501
ECAD model for IRFL014TR
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to $0.9146
ECAD model for HUF76639S3S
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
Infineon Technologies
Ultra Low On-Resistance | MOSFET P-CH 30V 11A 8-SOIC
Lowest to $2.3940
ECAD model for IRF7424TR
Infineon Technologies
Trans MOSFET N-CH 600V 4.5A 3-Pin(2+Tab) DPAK T/R / Cool MOS Power Transistor | MOSFET N-CH 600V 4.5A TO252-3
Lowest to $1.1496
ECAD model for SPD04N60C3
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 10A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for AOD400
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.4023
ECAD model for AOD404

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention