EN
  • EN
  • DE

STD11NM60N

Part No STD11NM60N
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 600V-0.37ohm-10A-TO-220-TO-220FP- IPAK-DPAK Second generation MDmesh Power MOSFET | MOSFET N-CH 600V 10A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 450mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 31nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 850pF at 50V
Power Dissipation (Maximum) 90W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260758-STD11NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD11NM60N CAD Model

Description

STD11NM60N - N-channel 600 V, 0.38 Ω, 10 A MDmesh™ II Power MOSFET

The STD11NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This Power MOSFET is part of the MDmesh™ II series, which is well-known for its excellent efficiency and thermal performance. Designed to operate at 600 V, it is a perfect choice for a wide range of high-voltage applications that require efficient power conversion and switching.

With an on-resistance (R<sub>DS(on)) of just 0.38 Ω, the STD11NM60N ensures minimal power loss during operation, contributing to the overall system efficiency. This low on-resistance is achieved through STMicroelectronics' innovative MDmesh™ II technology, which combines a vertical structure with a unique proprietary diffusion process. This technology allows for high current handling capabilities, with the STD11NM60N capable of supporting continuous currents up to 10 A.

The device is housed in a robust TO-252 (DPAK) package, which is designed to offer a compact footprint while still providing excellent thermal characteristics and ease of mounting on a printed circuit board (PCB). The STD11NM60N is also characterized by its fast switching speed, which is critical in applications that demand high-frequency operation, such as switch-mode power supplies (SMPS), lighting ballasts, and converters for solar energy systems.

Furthermore, the STD11NM60N features a 100% avalanche tested design, ensuring reliability and ruggedness under harsh operating conditions. This makes it suitable for applications that may experience unexpected voltage transients. The Power MOSFET also includes Zener-protected gate, which helps to protect the device against electrostatic discharge (ESD) and enhances its ruggedness.

With its combination of high voltage capability, low on-resistance, high current capacity, and fast switching speeds, the STD11NM60N is an ideal solution for designers looking to improve power density and efficiency in their applications. STMicroelectronics' commitment to quality and performance makes the STD11NM60N a reliable and efficient component for your power management solutions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.1456
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2513 $67.5390
65+ $1.8473 $120.0745
100+ $1.7896 $178.9600
135+ $1.7318 $233.7930
175+ $1.6742 $292.9850
235+ $1.5010 $352.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess