EN
  • EN
  • DE

PSMN9R0-30YI

Part No PSMN9R0-30YI
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 352767-PSMN9R0-30YI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN9R0-30YI CAD Model

Description

PSMN9R0-30YI - NXP Power MOSFET

The PSMN9R0-30YI is a high-performance Power MOSFET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This particular MOSFET is designed to meet the increasing demands of power efficiency and energy management in a wide range of applications. It is an ideal choice for power supply, DC-DC conversion, motor control, and other power-intensive operations.

Key Features

  • Low On-State Resistance: The PSMN9R0-30YI offers an extremely low on-state resistance (R<sub>DS(on)) of 9 mΩ at V<sub>GS = 10 V, which translates to reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current applications with ease.
  • 30 V Drain-Source Voltage: The device supports a maximum drain-source voltage (V<sub>DS) of 30 V, making it suitable for a variety of medium voltage applications.
  • Enhanced Power Density: The compact LFPAK56 (Power-SO8) package enables higher power density and a smaller footprint on the PCB.
  • Fast Switching Performance: The PSMN9R0-30YI is designed for fast switching, which helps in reducing switching losses and improving overall system performance.
  • Robust Thermal Performance: Excellent thermal characteristics ensure reliability under high temperature and high power operation.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Applications
  • Computing and Server Power Systems

The PSMN9R0-30YI is a testament to NXP's commitment to providing state-of-the-art components for power management solutions. Its robustness, efficiency, and versatility make it a top choice for engineers looking to optimize their power systems for performance and reliability. Whether for industrial, automotive, or consumer electronics, the PSMN9R0-30YI brings a powerful combination of features to any power-sensitive application.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess