EN
  • EN
  • DE

STD16N65M2

Part No STD16N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 11A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 11A (Tc) 110W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15258-1, 497-15258-2, 497-15258-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897916-STD16N65M2
Ultra Librarian 3D Model Ultra Librarian STD16N65M2 CAD Model

Description

STD16N65M2 - N-channel 650 V, 0.19 Ohm typ., 13 A MDmesh™ M2 Power MOSFET in a DPAK package by STMicroelectronics

The STD16N65M2 is a high-performance N-channel Power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ M2 series, which utilizes an innovative proprietary vertical structure. The STD16N65M2 is tailored to achieve the best performance in high voltage applications, particularly in switch mode power supplies (SMPS), lighting applications, welding, solar inverters, and other power converters.

With a breakdown voltage of 650 V, the STD16N65M2 ensures robustness and reliability in a wide range of applications. This MOSFET features an extremely low on-resistance (R<sub>DS(on)) of just 0.19 Ohm typical, which translates to reduced conduction losses and improved efficiency. The device is capable of handling continuous currents up to 13 A, making it suitable for high current applications.

The STD16N65M2 comes in a surface-mount DPAK (TO-252) package, which is widely used in the industry due to its compact size and excellent thermal performance. The package is designed for easy integration into various circuit designs, providing a convenient solution for designers looking to optimize their power management systems.

Key features of the STD16N65M2 include:

  • 650 V drain-source breakdown voltage (V<sub>DS)
  • 0.19 Ohm typical on-resistance (R<sub>DS(on))
  • 13 A continuous drain current (I<sub>D)
  • Low gate charge and input capacitance
  • 100% avalanche tested for guaranteed reliability
  • High dv/dt and avalanche capabilities
  • Compliance with the European Union directives

STMicroelectronics has designed the STD16N65M2 with the environment in mind. The device is compliant with the RoHS and Halogen-free directives, making it an environmentally friendly choice for power design engineers. The combination of high efficiency, robustness, and compliance with environmental standards makes the STD16N65M2 an ideal choice for a broad spectrum of power applications.

Overall, the STD16N65M2 represents a blend of STMicroelectronics' expertise in power semiconductor technology, offering a reliable and efficient solution for designers who require high-voltage and high-performance switching capabilities in a compact, surface-mountable form factor.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2782 $52.4512
38+ $2.6899 $102.2162
58+ $2.6058 $151.1364
80+ $2.5217 $201.7360
103+ $2.4377 $251.0831
138+ $2.1855 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess