Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 150mA, 3A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 15 W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number STD1802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 497-15668-2,497-15668-1,497-15668-6,STD1802T4-A-ND
Standard Package 2,500
Win Source Part Number 987480-STD1802T4-A
Ultra Librarian 3D Model Ultra Librarian STD1802T4-A CAD Model

Description

The STD1802T4-A is a cutting-edge semiconductor device manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is a testament to STMicroelectronics' commitment to providing high-quality, reliable, and efficient components for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The STD1802T4-A boasts a low on-resistance, which ensures minimal power loss and high efficiency in electronic circuits, making it ideal for power management applications.
  • High-Speed Switching: Designed for high-speed switching, this transistor is suitable for high-frequency operations, which is crucial for modern power supplies and converters.
  • Surface-Mount Technology: The STD1802T4-A comes in a surface-mount package, allowing for compact and space-saving PCB designs. This feature is particularly beneficial for applications where space is at a premium.
  • Robust Thermal Performance: With its excellent thermal characteristics, the STD1802T4-A can operate reliably over a wide temperature range, ensuring performance stability under varying environmental conditions.

Applications

The versatility of the STD1802T4-A makes it suitable for a broad spectrum of applications, including:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • LED drivers

Quality and Reliability

STMicroelectronics places a strong emphasis on the quality and reliability of its products. The STD1802T4-A is built to meet stringent industry standards, ensuring high performance and longevity in the most demanding conditions.

Environmental Compliance

In line with STMicroelectronics' commitment to environmental sustainability, the STD1802T4-A complies with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, reflecting the company's dedication to reducing the environmental impact of its products.

You May Also Be Interested in

ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ECAD model for FH105A-TR-E
NXP / Nexperia
NEXPERIA BC51PA - SMALL SIGNAL B / Bipolar (BJT) Transistor PNP 45 V 1 A 145MHz 420 mW Surface Mount 3-HUSON (2x2)
Lowest to $0.1205
ECAD model for BC51PA,115
Infineon Technologies
BFR 193W H6327 Infineon Technologies RF Bipolar Transistors RF BIP TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for BFR 193W H6327
Infineon Technologies
BFP 450 H6327 Infineon Technologies RF Bipolar Transistors RF BIP TRANSISTOR datasheet, inventory, & pricing.
Lowest to $1.4773
ECAD model for BFP 450 H6327
STMicroelectronics
TRANS NPN 230V 15A TO3P / Bipolar (BJT) Transistor NPN 230 V 15 A 30MHz 150 W Through Hole TO-3P
Need more? Email Us
ECAD model for 2STC5242
Rohm Semiconductor
DTD143EKFRA IS A TRANSISTOR WITH / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 200 MHz 200 mW Surface Mount SMT3
Lowest to $0.2266
ECAD model for DTD143EKFRAT146
Toshiba Semiconductor and Storage
Transistor GP BJT PNP 80V 12A 3-Pin TO-220SIS Tube
Lowest to $4.6160
ECAD model for TTA1452B,S4X(S
Panasonic
TRANS NPN 120V 0.5A MINIP3-F1 / Bipolar (BJT) Transistor NPN 120 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1
Lowest to $1.9559
ECAD model for 2SD0968ARL
Microchip Technology
TRANS NPN 300V 2A U3 / Bipolar (BJT) Transistor NPN 300 V 2 A 2 W Surface Mount U3
Need more? Email Us
ECAD model for JANTXV2N5661U3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8134 $54.4020
70+ $1.4879 $104.1530
105+ $1.4414 $151.3470
145+ $1.3949 $202.2605
190+ $1.3484 $256.1960
250+ $1.2090 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,200 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention