EN
  • EN
  • DE

TTA1452B,S4X(S

Part No TTA1452B,S4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Transistor GP BJT PNP 80V 12A 3-Pin TO-220SIS Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154595-TTA1452B,S4X(S
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTA1452B,S4X(S CAD Model

Description

The TTA1452B is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplification and switching applications, particularly in VHF and UHF bands. It is commonly used in radio frequency amplifiers, oscillators, and mixer circuits.

Applications:

  • VHF/UHF Amplifiers: Signal amplification in VHF and UHF communication systems.
  • Oscillators: Generating signals in oscillator circuits.
  • Mixer Circuits: Signal mixing in radio receivers and transmitters.
  • RF Front-End Amplifiers: Low-noise amplification in RF receiver front-ends.
  • High-Speed Switching: Switching applications in various electronic circuits.

Features:

  • NPN Epitaxial Planar Transistor: Offers high performance and reliability.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Low Noise Figure: Minimizes noise in amplifier circuits.
  • High Power Gain: Provides significant signal amplification.
  • Low Collector Output Capacitance: Reduces signal loading and improves high-frequency performance.
  • Small Package Size: Compact form factor for easy integration into circuits.

Benefits:

  • Improved Signal Amplification: Enhances the strength of signals in communication systems.
  • Reduced Noise: Minimizes noise interference in RF applications.
  • Enhanced System Performance: Improves the overall performance of radio communication systems.
  • Compact Design: Allows for smaller and more efficient circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for high-frequency amplification.
  • Reliable Operation: Ensures consistent performance over time.

Additional Details:

The TTA1452B operates at a specific collector-emitter voltage (VCEO), collector current (IC), and power dissipation, which are detailed in the Toshiba datasheet. The package type is typically a small signal transistor package (e.g., SOT-23) for easy assembly onto PCBs. The transistor is designed to meet industry standards for performance and reliability. Detailed specifications, including the transition frequency, noise figure, power gain, and operating conditions, are available in the Toshiba datasheet for the TTA1452B.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess