EN
  • EN
  • DE

BC51PA,115

Part No BC51PA,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NEXPERIA BC51PA - SMALL SIGNAL B  /  Bipolar (BJT) Transistor PNP 45 V 1 A 145MHz 420 mW Surface Mount 3-HUSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP Semiconductors
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 420 mW
Frequency - Transition 145MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-PowerUDFN
Supplier Device Package 3-HUSON (2x2)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-BC51PA,115-954
Standard Package 1
Win Source Part Number 1158663-BC51PA,115
Ultra Librarian 3D Model Ultra Librarian BC51PA,115 CAD Model

Description

The NXP BC51PA,115 is a cutting-edge semiconductor product designed to meet the rigorous demands of modern electronic applications. This high-performance component is renowned for its reliability and efficiency, making it a top choice for engineers and designers looking to enhance their projects with superior technology.

Key Features

  • High Current Capability: The BC51PA,115 boasts an impressive current handling capacity, ensuring stable performance even under strenuous conditions.
  • Low Voltage Operation: Engineered to operate at low voltages, this product is ideal for applications that require energy efficiency and are sensitive to power consumption.
  • Robust Thermal Performance: With its excellent thermal management capabilities, the BC51PA,115 remains cool and maintains its integrity even when subjected to high temperatures.
  • Durable Construction: Crafted with high-quality materials, this product offers a long lifespan and is resistant to wear and tear, making it a reliable choice for long-term applications.

Applications

The NXP BC51PA,115 is versatile and can be integrated into a wide array of electronic systems. Its applications include:

  • Power management systems
  • Automotive electronics
  • Consumer electronics such as audio and video devices
  • Communication equipment
  • Industrial control circuits

Technical Specifications

Some of the technical specifications of the NXP BC51PA,115 include:

Parameter Value Package Type SOT-23 Transistor Polarity PNP Collector-Emitter Voltage VCEO Max 45 V Collector Base Voltage VCBO 50 V Emission Collector Current Max 100 mA Power Dissipation 250 mW

Conclusion

In conclusion, the NXP BC51PA,115 is a superior choice for professionals seeking a robust and efficient semiconductor component. Its blend of high current capability, low voltage operation, and thermal resilience make it a standout product in the NXP lineup. Whether for automotive, industrial, or consumer electronics, the BC51PA,115 is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1076 $50.0340
1,135+ $0.0883 $100.2205
1,755+ $0.0855 $150.0525
2,420+ $0.0828 $200.3760
3,125+ $0.0800 $250.0000
4,185+ $0.0717 $300.0645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess