EN
  • EN
  • DE

DMP1012UCB9

Part No DMP1012UCB9
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Qualified to AEC-Q101 Standards for High Reliability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821829-DMP1012UCB9
Ultra Librarian 3D Model Ultra Librarian DMP1012UCB9 CAD Model

Description

Introducing the DMP1012UCB9 P-Channel MOSFET from Diodes Incorporated

The DMP1012UCB9 is a high-performance, P-Channel enhancement mode Field Effect Transistor (FET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive portfolio of power management devices, engineered to cater to a wide range of applications that require efficient power control and switching capabilities.

Constructed with advanced trench technology, the DMP1012UCB9 offers excellent on-resistance and low gate charge, making it a highly efficient solution for power management tasks. The device is housed in a compact and robust PowerDI®3333-8 package, which ensures a minimal footprint on the PCB while providing superior thermal performance and reliability.

Key Features of the DMP1012UCB9:

  • Low On-Resistance: This MOSFET boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Power Dissipation: With its advanced package design, the DMP1012UCB9 is capable of dissipating high levels of power, ensuring stable performance even under demanding conditions.
  • Low Threshold Voltage: The device features a low threshold voltage, allowing for operation at lower gate voltages and making it suitable for low-voltage applications.
  • Fast Switching Speed: Thanks to its low gate charge, the DMP1012UCB9 can switch on and off rapidly, which is critical for reducing switching losses in high-frequency power conversion systems.

The DMP1012UCB9 is an ideal choice for a variety of applications, including load switches, battery management, power distribution systems, and other circuits where P-Channel MOSFETs are preferred. Its robustness and efficiency make it particularly well-suited for portable electronics, where power conservation is paramount.

Diodes Incorporated's commitment to quality ensures that the DMP1012UCB9 meets the highest standards of performance and reliability. Whether you're designing for consumer electronics, industrial control systems, or automotive applications, this MOSFET will help you achieve a compact, efficient, and reliable design.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available on the Diodes Incorporated website.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4059 $50.7375
305+ $0.3330 $101.5650
465+ $0.3226 $150.0090
645+ $0.3122 $201.3690
830+ $0.3018 $250.4940
1,110+ $0.2706 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess