Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 230 V
Vce Saturation (Max) @ Ib, Ic 3V @ 800mA, 8A
Current - Collector Cutoff (Max) 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 1A, 5V
Power - Max 150 W
Frequency - Transition 30MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number 2STC
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names -497-7059-5,2STC5242-ND,497-7059-5
Standard Package 30
Win Source Part Number 1160379-2STC5242
Ultra Librarian 3D Model Ultra Librarian 2STC5242 CAD Model

Description

STMicroelectronics 2STC5242 Transistor

The 2STC5242 is a high voltage, high-speed power NPN transistor designed by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and sustainable solutions. This transistor is particularly suited for use in high-frequency switching in power supplies, converters, and power amplifiers, making it an essential component for a wide range of electronic applications.

Key Features

  • Voltage and Power Handling: The 2STC5242 can handle high voltages up to 1000V (V<sub>CEO), with a collector current rating of 6A, ensuring reliable operation under demanding conditions.
  • Speed: With a transition frequency (f<sub>T) of 4 MHz, it offers excellent performance for high-speed switching applications.
  • Saturation Voltage: The low collector-emitter saturation voltage (V<sub>CE(sat)) helps to minimize power loss and improve efficiency in electronic circuits.
  • Thermal Performance: The device boasts superior thermal characteristics, with a maximum junction temperature (T<sub>j) of 150°C, allowing it to maintain performance even at elevated temperatures.

Applications

The 2STC5242 transistor is versatile and can be used in a variety of applications, including:

  • Switching regulators and converters
  • Motor control circuits
  • Power amplifiers
  • High-frequency inverters
  • Electronic ballasts for lighting

Reliability and Quality

STMicroelectronics ensures that the 2STC5242 transistor meets the highest standards of quality and reliability. It is manufactured using state-of-the-art technology and rigorous testing protocols to ensure it performs to specifications in a variety of conditions.

Environmental Impact

Committed to environmental sustainability, STMicroelectronics has designed the 2STC5242 to comply with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment ensures that the product is not only effective but also environmentally friendly.

You May Also Be Interested in

ON Semiconductor
TRANS NPN DARL 45V 4A TO126 / Bipolar (BJT) Transistor NPN - Darlington 45 V 4 A 40 W Through Hole TO-126
Need more? Email Us
ECAD model for BD675AG
Microchip Technology
TRANS NPN 300V 2A U3 / Bipolar (BJT) Transistor NPN 300 V 2 A 2 W Surface Mount U3
Need more? Email Us
ECAD model for JANTXV2N5661U3
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
ECAD model for RN2965(TE85L,F)
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SSM / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Lowest to $0.1107
ECAD model for RN1101,LF(CT
ON Semiconductor
TRANS, PNP, 20V, 0.15A, SOT323; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -20V; Typ Gain...
Lowest to $0.0531
ECAD model for 2SA1685-4-TL-E
Infineon Technologies
BFR 193W H6327 Infineon Technologies RF Bipolar Transistors RF BIP TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for BFR 193W H6327
Maxim Integrated
3.6V, 1W RF Power Transistors for 900MHz Applications | RF TRANS NPN 15V 1GHZ 8SOIC
Lowest to $6.0148
ECAD model for MAX2602ESA
STMicroelectronics
TRANS NPN 230V 15A TO3P / Bipolar (BJT) Transistor NPN 230 V 15 A 30MHz 150 W Through Hole TO-3P
Need more? Email Us
ECAD model for 2STC5242
Rohm Semiconductor
DTD143EKFRA IS A TRANSISTOR WITH / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 200 MHz 200 mW Surface Mount SMT3
Lowest to $0.2266
ECAD model for DTD143EKFRAT146

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention