EN
  • EN
  • DE

MAX2602ESA

Part No MAX2602ESA
Manufacturer Maxim Integrated
Catalog RF Transistors (BJT)
Description 3.6V, 1W RF Power Transistors for 900MHz Applications | RF TRANS NPN 15V 1GHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Maxim Integrated
Packaging Tube
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 15V
Frequency - Transition 1GHz
Noise Figure (dB Typ at f) 3.3dB at 836MHz
Gain 11.6dB
Maximum Power 6.4W
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 250mA, 3V
Current - Collector (Ic) (Maximum) 1.2A
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MAX2602
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212754-MAX2602ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2602ESA CAD Model

Description

Maxim Integrated MAX2602ESA RF Power Transistor

The MAX2602ESA from Maxim Integrated is a high-performance, silicon RF power transistor designed to meet the needs of modern wireless communication systems. This compact, surface-mount device is housed in an 8-pin SOIC package, making it suitable for space-constrained applications. It operates within the frequency range of 45MHz to 500MHz, providing a versatile solution for a variety of RF circuits, including portable and mobile radios, as well as other wireless communication devices.

The MAX2602ESA boasts a high gain of 15.5dB at 100MHz, which ensures efficient signal amplification, contributing to improved overall performance of the RF system. Its excellent power output capability allows for up to +13dBm (20mW) of power, which is significant for maintaining robust signal strength and quality in communication links. This feature is particularly beneficial in environments where signal integrity is critical for reliable data transfer and connectivity.

One of the key advantages of the MAX2602ESA is its low intermodulation distortion, which minimizes the generation of unwanted signals and harmonics that can interfere with the desired communication channel. This characteristic is essential for maintaining clear and undistorted signal transmission, especially in crowded frequency spectrums where multiple signals are present.

The MAX2602ESA also features a low-noise figure, typically around 2dB, which ensures that the signal-to-noise ratio is maintained at a high level, resulting in clearer audio and data transmissions. This makes the device particularly suitable for applications where clarity and accuracy of signal are paramount.

For ease of integration into existing designs, the MAX2602ESA requires minimal external components, which simplifies the circuit design and can lead to cost savings in terms of both materials and assembly time. It is also characterized by its low voltage operation, typically at 2.7V to 5.5V, making it compatible with a wide range of power supplies and battery-operated devices.

Overall, the MAX2602ESA from Maxim Integrated is a reliable and efficient solution for designers looking to enhance the performance of their RF communication systems with a high-quality RF power transistor.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4357 $59.7927
26+ $4.4601 $115.9626
41+ $4.3208 $177.1528
56+ $4.1813 $234.1528
72+ $4.0420 $291.0240
96+ $3.6239 $347.8944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess