Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 600mV at 200mA, 5A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 200 at 100mA, 2V
Power - Max 15W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series STD2805
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809768-STD2805T4
Ultra Librarian 3D Model Ultra Librarian STD2805T4 CAD Model

Description

STMicroelectronics STD2805T4 - Low Drop Power Schottky Rectifier

The STMicroelectronics STD2805T4 is a state-of-the-art low drop power Schottky rectifier designed to meet the needs of modern high-efficiency applications. It is a part of ST's Schottky diode portfolio, which is well-known for its low forward voltage drop and high switching speed.

Key Features

  • Low Forward Voltage Drop: This rectifier provides a very low forward voltage drop (Vf), which enhances the overall efficiency of the application it is used in by reducing the power losses during conduction.
  • High Junction Temperature: With a maximum junction temperature of 150°C, the STD2805T4 is suitable for high-temperature operations, ensuring reliability and performance under strenuous conditions.
  • High Current Capability: The device is capable of conducting a high forward current, making it suitable for applications requiring a robust current flow without significant thermal issues.
  • Low Leakage Current: It has a very low reverse leakage current, which contributes to its efficiency, especially in low power consumption applications.
  • Surface Mount Package: The STD2805T4 comes in a DPAK (TO-252) surface-mount package, which is ideal for compact designs and automated PCB assembly processes.

Applications

The STD2805T4 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • DC-DC converters
  • Freewheeling diodes in motor control circuits
  • LED lighting applications
  • Automotive applications

With its combination of low power loss, high efficiency, and thermal performance, the STD2805T4 is an excellent choice for designers looking to enhance the performance of their power management systems. Its robustness and reliability make it a preferred choice for both industrial and consumer electronic products.

Technical Specifications

  • Package: DPAK (TO-252)
  • Max. Forward Current (If): 2 A
  • Max. Reverse Voltage (Vr): 50 V
  • Max. Forward Voltage Drop (Vf): 0.385 V at 2 A
  • Max. Reverse Leakage Current (Ir): 20 µA at 50 V
  • Operating Junction Temperature (Tj): -40°C to +150°C

For detailed specifications and application notes, designers and engineers should refer to the official datasheets provided by STMicroelectronics.

You May Also Be Interested in

PMC-Sierra
Need more? Email Us
ECAD model for D669AC
NEC
Need more? Email Us
ECAD model for FN1F4M-T2B
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
Others
Lowest to $0.2769
ECAD model for 8550 2TY
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,575 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention