EN
  • EN
  • DE

STD2NB60T4

Part No STD2NB60T4
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 600V - 3.3OHM - 2.6A DPAK/IPAK PowerMESHTM MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260814-STD2NB60T4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD2NB60T4 CAD Model

Description

Product Overview: STD2NB60T4 - STMicroelectronics

The STD2NB60T4 is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of STMicroelectronics' STripFET™ series, which is renowned for its low on-state resistance and high switching performance. The STD2NB60T4 is particularly suitable for a wide range of power applications, including switch-mode power supplies, motor control, and power management tasks.

Key Features

  • Voltage and Current Ratings: With a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 2A, the STD2NB60T4 is capable of handling high voltage applications efficiently.
  • Low On-Resistance: The device features an extremely low on-state resistance (RDS(on)) of 5.2Ω, which minimizes conduction losses and improves overall efficiency.
  • High Switching Speed: The fast switching speed of the STD2NB60T4 enhances the performance of power switching circuits, contributing to reduced switching losses.
  • Enhanced Thermal Performance: The power MOSFET comes in a surface-mount DPAK package, which offers excellent thermal performance and a compact footprint for space-sensitive applications.

Applications

The STD2NB60T4 is versatile and can be used in a variety of applications, including:

  • LED lighting systems
  • DC-DC converters
  • Power supplies for consumer electronics
  • Motor drives and inverters
  • Overvoltage protection circuits

Quality and Reliability

STMicroelectronics ensures that the STD2NB60T4 meets the highest quality and reliability standards. The device is rigorously tested and guaranteed to perform under a wide range of temperatures and conditions, making it a reliable choice for industrial and commercial power applications.

Environmental Compliance

The STD2NB60T4 is compliant with RoHS and Halogen-free directives, reflecting STMicroelectronics' commitment to environmental sustainability. This compliance ensures that the product is suitable for use in environmentally sensitive applications and helps manufacturers meet regulatory requirements for electronic products.

Overall, the STD2NB60T4 from STMicroelectronics is an excellent choice for designers looking for a power MOSFET that offers a balance of high voltage capability, efficiency, and thermal performance in a compact package.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Spansion
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess