EN
  • EN
  • DE

TMS320C6455ZTZ

Part No TMS320C6455ZTZ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271116-TMS320C6455ZTZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6455ZTZ CAD Model

Description

The TMS320C6455ZTZ is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intensive processing demands of modern telecommunications, industrial, and multimedia applications. This powerful DSP is part of the TMS320C64x+™ series, which is renowned for its optimized performance and low-power consumption.

Key Features:

  • High-Speed Processing: The TMS320C6455ZTZ operates at a core frequency of up to 1.2 GHz, enabling rapid data processing and real-time execution of complex algorithms.
  • Advanced Memory Architecture: Equipped with a large on-chip memory, including up to 1MB of L2 cache, this DSP ensures efficient data management and high throughput for compute-intensive tasks.
  • Robust Connectivity: With high-bandwidth peripherals, including Gigabit Ethernet, PCI Express, and serial rapid I/O, the TMS320C6455ZTZ offers versatile connectivity options for a wide range of applications.
  • Power Efficiency: This DSP is designed with power-saving features, including multiple power-down modes and dynamic power scaling, to optimize power consumption for various operational states.
  • Programmability: The TMS320C6455ZTZ supports a range of software development tools, making it easy to program and debug, and thus reducing time-to-market for products.

Applications:

The DSP's robust architecture and high-speed processing capabilities make it ideal for several applications, including:

  • Wireless and wired communications infrastructure
  • Test and measurement equipment
  • Medical imaging systems
  • High-definition video and audio processing
  • Industrial control and automation systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TMS320C6455ZTZ is no exception. This DSP is built to ensure high reliability and long-term performance, making it a trusted choice for manufacturers and designers across various industries.

Whether you're developing advanced communication systems or sophisticated multimedia devices, the TMS320C6455ZTZ offers the computational power, connectivity, and efficiency needed to drive innovation and achieve outstanding results.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5008 $54.0096
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess