EN
  • EN
  • DE

TMP80C35AP

Part No TMP80C35AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270853-TMP80C35AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP80C35AP CAD Model

Description

The TMP80C35AP is an 8-bit microprocessor manufactured by Toshiba. It is a member of the 8080/8085 family of microprocessors, offering a cost-effective solution for various control and processing applications.

Applications:

  • Industrial Control Systems: Used as a central processing unit (CPU) in programmable logic controllers (PLCs) and other automation equipment.
  • Instrumentation: Employed in test and measurement instruments for data processing and control.
  • Consumer Electronics: Can be found in older generations of appliances, toys, and other consumer products.
  • Educational Tools: Utilized in microcontroller training kits and educational boards.

Features:

  • 8-Bit Architecture: Processes data in 8-bit chunks, suitable for many control and data manipulation tasks.
  • Compatible with 8080/8085 Family: Allows for easy integration into existing systems designed for these processors.
  • Addressable Memory Space: Provides a certain addressable memory space, enabling the connection of external memory. (Specific size needs to be verified in the datasheet)
  • Interrupt Handling: Supports interrupt inputs for real-time event handling.

Benefits:

  • Cost-Effective Solution: Provides a low-cost processing solution for many applications.
  • Easy Integration: Can be easily integrated into existing systems due to its compatibility with the 8080/8085 family.
  • Versatile: Can be used in a variety of applications due to its general-purpose design.

Additional Details:

The TMP80C35AP typically comes in a DIP (Dual In-line Package) format. The clock frequency and power supply requirements are specific to the device and should be verified in the Toshiba datasheet. It supports a set of instructions suitable for a variety of control and data processing tasks. More detailed specifications and pinout diagrams are available in the official Toshiba documentation. This microprocessor offers a balance of performance and cost, making it suitable for applications where processing power is not the primary constraint.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess