The SP3481CP is a half-duplex RS-485 transceiver from Sipex Corporation designed for robust and reliable data transmission in harsh industrial environments. It integrates a driver and receiver into a single chip, simplifying the design and reducing the board space required for RS-485 communication.
Applications:
- Industrial control systems
- Building automation
- Motor control
- Process control
- Networking of embedded systems
- Security systems
- Point-of-sale (POS) terminals
Features:
- Half-duplex RS-485 transceiver
- Single 5V supply operation
- Data rates up to 10Mbps
- Low power shutdown mode
- Driver output short-circuit protection
- Thermal shutdown protection
- Receiver input hysteresis for improved noise immunity
- Meets or exceeds the requirements of ANSI Standard TIA/EIA-485-A
Benefits:
- Robust Communication: Provides reliable data transmission in noisy environments due to the RS-485 standard and the transceiver's built-in protection features.
- Simplified Design: Integrates both driver and receiver functions, reducing component count and board space.
- High-Speed Data Transfer: Supports data rates up to 10Mbps, enabling fast and efficient communication.
- Power Efficiency: Low power shutdown mode minimizes power consumption when the transceiver is not actively transmitting or receiving data.
- Protection Features: Short-circuit and thermal shutdown protection enhance the reliability and prevent damage to the transceiver.
The SP3481CP is designed to operate from a single 5V power supply. It features a driver enable (DE) pin and a receiver enable (RE) pin for controlling the driver and receiver functions, respectively. The transceiver also includes a shutdown mode that reduces power consumption when the device is not in use. The SP3481CP incorporates several protection features, including driver output short-circuit protection and thermal shutdown protection, to enhance its reliability and prevent damage. Its receiver includes input hysteresis, which improves noise immunity and prevents false triggering. This device is commonly used to convert UART signals to RS485 and vice versa, which allows for robust communication over longer distances and in noisy environments.