Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 8.4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 160pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 46W (Tc)
Rds On (Maximum) @ Id, Vgs 3.2 Ohm @ 1A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package D-Pak
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 795599-STD2NM60T4
Popularity Medium
Supply and Demand Status Limited
Family Name STD2NM60
Introduction Date May 06, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STD2NM60T4 CAD Model

Description

Product Overview: STD2NM60T4 - STMicroelectronics

The STD2NM60T4 is a state-of-the-art MOSFET transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is part of STMicroelectronics' MDmesh™ II series, which is renowned for its excellent energy efficiency and thermal performance.

Key Features

  • Device Type: N-channel MOSFET
  • Breakdown Voltage (V<sub>DS): 600V, providing a high voltage threshold suitable for a variety of applications.
  • Continuous Drain Current (I<sub>D): 2A, allowing for a moderate flow of current through the device.
  • R<sub>DS(on): Low on-state resistance, which minimizes power loss and improves efficiency.
  • Package: DPAK, a surface-mount package that is compact and suitable for space-constrained applications.
  • 100% Avalanche Tested: Ensures reliability and robustness under harsh conditions.
  • High dv/dt Capability: Suitable for fast-switching applications.

Applications

The STD2NM60T4 is versatile and can be used in a wide range of electronic circuits and systems. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions

Performance and Quality

STMicroelectronics ensures that the STD2NM60T4 meets the highest standards of performance and reliability. The device's MDmesh™ II technology is specifically designed to offer a very low on-resistance combined with a high breakdown voltage, which is ideal for applications that require efficient power handling capabilities. The MOSFET's robust design also makes it capable of withstanding high energy pulses in the avalanche and commutation modes, which is critical for industrial and automotive environments.

With its advanced technical specifications and versatile applications, the STD2NM60T4 from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient N-channel MOSFET. Its compact DPAK package and high-performance characteristics make it an integral component in modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.1335
ECAD model for YJQ13N03A
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention