Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 620V
Continuous Drain Current at 25°C 2.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 340pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 3.6 Ohm @ 1.1A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102871-STD2N62K3
Family Name STD2N62K3
Introduction Date May 31, 2011
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD2N62K3 CAD Model

Description

Overview of STD2N62K3 MOSFET

The STD2N62K3 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This device is part of ST's STripFET™ III technology, which ensures an optimal trade-off between on-state resistance (R<sub>DS(on)) and gate charge (Q<sub>g), enhancing the overall system efficiency.

Key Features

  • Device Type: N-channel MOSFET
  • Technology: STripFET™ III
  • Drain-Source Voltage (V<sub>DSS): 620V
  • Continuous Drain Current (I<sub>D): 3.7A
  • On-State Resistance (R<sub>DS(on)): Typically 0.65 Ω at V<sub>GS = 10V
  • Gate Charge (Q<sub>g): Low
  • Package: DPAK

Applications

The STD2N62K3 is designed for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Power Management Functions
  • High Efficiency Switching for Power Circuits

Performance and Efficiency

With its 620V breakdown voltage, the STD2N62K3 is suitable for high-voltage applications, ensuring robustness and reliability. The low on-state resistance minimizes conduction losses, while the low gate charge enhances switching performance, making the device ideal for high-efficiency power management systems.

Thermal and Mechanical Data

  • Operating Junction Temperature Range: -55°C to 150°C
  • Thermal Resistance, Junction-to-Ambient: Max 62.5 °C/W
  • Thermal Resistance, Junction-to-Case: Max 3.1 °C/W
  • Lead-free device, compliant with RoHS and Halogen-free directives

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The STD2N62K3 MOSFET is manufactured with robust and reliable processes, ensuring that it meets the stringent requirements of industrial and consumer electronic products. It is designed to withstand harsh environments and provide stable performance over its entire operating range.

Conclusion

The STD2N62K3 from STMicroelectronics is a testament to the company's dedication to innovation and excellence in power semiconductor technology. Its superior electrical characteristics make it an excellent choice for designers looking to enhance power efficiency and reliability in their electronic designs.

You May Also Be Interested in

Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.1335
ECAD model for YJQ13N03A
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Need more? Email Us
ECAD model for IXFT94N30P3
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7553 $67.9770
210+ $0.6198 $130.1580
325+ $0.6005 $195.1625
450+ $0.5811 $261.4950
580+ $0.5617 $325.7860
775+ $0.5037 $390.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,150 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention