EN
  • EN
  • DE

UPC8126GR-E2

Part No UPC8126GR-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391120-UPC8126GR-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC8126GR-E2 CAD Model

Description

The UPC8126GR-E2 is a Silicon RF Amplifier IC from NEC, designed for high-frequency applications requiring gain, low noise, and good linearity. It's often found in wireless communication systems and RF front-end circuits, similar to the UPC8126GR-E1 but potentially with slightly different performance characteristics or pinout.

Applications:

  • LNA (Low Noise Amplifier) in GPS receivers
  • RF front-end for wireless LAN (WLAN) devices
  • Buffer amplifier in cellular communication systems
  • Satellite communication equipment
  • General-purpose RF amplification

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes the addition of noise to the signal.
  • Wideband Operation: Operates effectively over a range of frequencies.
  • Small Surface Mount Package: Allows for compact circuit designs.
  • Integrated Bias Circuit: Simplifies external biasing requirements.

Benefits:

  • Improved Reception Sensitivity: Enhances the ability to receive weak signals.
  • Enhanced System Performance: The combination of low noise and high gain leads to better signal quality.
  • Simplified Design: The integrated bias circuit reduces the number of external components needed.
  • Reduced PCB Size: The small package contributes to a smaller overall board size.
  • Increased Reliability: Designed for stable and reliable operation.

Additional Details:

The UPC8126GR-E2 typically operates at a low supply voltage, making it suitable for battery-powered devices. Its key performance metrics, such as gain, noise figure, and output power, are dependent on the operating frequency and bias conditions. Always consult the manufacturer's datasheet for specific details and application notes. Proper impedance matching is essential for optimal performance and to prevent signal reflections.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess