EN
  • EN
  • DE

STD4NK100Z

Part No STD4NK100Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Very low intrinsic capacitance | MOSFET N-CH 1000V 2.2A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1000V
Id - Continuous Drain Current 2.2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6.8Ohm at 1.1A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 18nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 601pF at 25V
Power Dissipation (Maximum) 90W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260861-STD4NK100Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD4NK100Z CAD Model

Description

Product Overview: STD4NK100Z MOSFET

The STD4NK100Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor technology. This device is part of the SuperMESH™ series, which is renowned for its excellent power efficiency and high switching performance. The STD4NK100Z is designed to meet the rigorous demands of modern electronic applications, making it an ideal choice for power supply, lighting, motor control, and industrial applications.

Key Features

  • High Voltage Capability: The STD4NK100Z can handle high drain-source voltages, up to 1000V, which makes it suitable for applications that experience high voltage transients or require high voltage operation.
  • Low Gate Charge: With a low gate charge (Qg), this MOSFET minimizes switching losses, allowing for more efficient operation at high frequencies.
  • Low On-resistance: The device features a very low on-state resistance (RDS(on)), which enhances its overall efficiency by reducing conduction losses when the MOSFET is on.
  • Zener-protected: The gate-source of the STD4NK100Z is protected by an integrated Zener diode, which shields the gate from static discharge and voltage spikes, thus enhancing the device's reliability and longevity.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Power Management Functions
  • Motor Control Systems
  • LED Lighting Solutions
  • Electronic Ballasts for Fluorescent Lighting

Technical Specifications

Parameter Value
Drain-source Voltage (VDS) 1000V
Continuous Drain Current (ID) 3A
Power Dissipation (PD) 40W
RDS(on) 3.3Ω
Gate Charge (Qg) 15nC

The STD4NK100Z is available in a TO-252 package, which offers a compact form factor suitable for space-constrained applications. Its robust design and high-quality manufacturing ensure that it can withstand the challenging conditions of industrial environments. When it comes to high voltage, efficiency, and reliability, the STD4NK100Z MOSFET from STMicroelectronics is an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4753 $51.6355
85+ $1.2106 $102.9010
130+ $1.1727 $152.4510
180+ $1.1349 $204.2820
230+ $1.0971 $252.3330
310+ $0.9836 $304.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess