EN
  • EN
  • DE

STD4NK50Z

Part No STD4NK50Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 500V - 2.4ohm - 3A TO-220/TO-220FP/DPAK/IPAK Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260862-STD4NK50Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD4NK50Z CAD Model

Description

The STD4NK50Z is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is a member of the MDmesh™ K5 series, which utilizes innovative technology to provide extremely low on-resistance and high dv/dt capability. The STD4NK50Z is designed to meet the stringent requirements of a wide range of electronic applications, particularly those requiring high efficiency and power density.

Key Features

  • High Voltage Capability: With a drain-source voltage (VDS) of 500V, the STD4NK50Z is suitable for high voltage applications, providing reliable performance in challenging conditions.
  • Low On-Resistance: The device features an on-resistance (RDS(on)) of 1.7 Ohm, minimizing conduction losses and improving overall efficiency.
  • Reduced Gate Charge: A low gate charge (Qg) ensures that the device can switch on and off rapidly, which is essential for high-speed switching applications.
  • High dv/dt Capability: The STD4NK50Z can handle a fast rate of change in voltage, making it ideal for applications with rapid switching requirements.
  • 100% Avalanche Tested: Each device is tested for reliability and performance under extreme conditions, ensuring robustness and long-term stability.

Applications

The STD4NK50Z is versatile and can be employed in various applications, including:

  • Switching power supplies and converters
  • Motor control systems
  • Power management solutions
  • Lighting and LED drivers
  • High-performance computing and server power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD4NK50Z is no exception, with rigorous testing and quality control measures in place to ensure that each MOSFET meets the highest standards. Customers can trust the STD4NK50Z for its performance, durability, and consistency across a broad range of electronic applications.

Please note that the above information is subject to change and it is important to consult the datasheet or manufacturer's website for the most up-to-date product specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3644 $54.5760
90+ $1.1196 $100.7640
140+ $1.0846 $151.8440
195+ $1.0496 $204.6720
250+ $1.0146 $253.6500
330+ $0.9096 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess