EN
  • EN
  • DE

STPS20200CG-TR

Part No STPS20200CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Power Schottky diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 860mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 200V
Operating Temperature - Junction -40°C ~ 175°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1261868-STPS20200CG-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS20200C
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS20200CG-TR CAD Model

Description

STPS20200CG-TR Power Schottky Rectifier by STMicroelectronics

The STPS20200CG-TR is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. This rectifier is specifically engineered to accommodate a wide range of applications that require efficient power management and high reliability. Its cutting-edge technology and superior design make it suitable for use in switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS20200CG-TR ensures reliable performance even under extreme temperature conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • High Surge Current Capability: This rectifier is capable of handling high surge currents, making it ideal for applications that experience transient overloads.
  • Dual Center Tap Configuration: The STPS20200CG-TR comes in a dual center tap configuration housed in a TO-220AB package, which simplifies the design of parallel configurations and provides balanced current sharing.

Applications

  • Power Supply Units (PSUs)
  • Adapters and Chargers
  • DC-DC Converters
  • Solar Inverters
  • Automotive Electrical Systems
  • Telecommunication Systems

Product Specifications

The STPS20200CG-TR Power Schottky Rectifier boasts a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for various high-voltage applications. It has an average forward current (IF(AV)) of 20A, ensuring it can handle significant power levels. The device's forward voltage (VF) is specified at 0.72V at 20A, which is indicative of its efficiency in conducting current.

STMicroelectronics has designed the STPS20200CG-TR with reliability in mind, incorporating features like a guard ring for enhanced ruggedness and long-term reliability. The product is also compliant with RoHS and halogen-free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Whether you are designing power management systems for industrial, automotive, or consumer electronics, the STPS20200CG-TR offers a combination of efficiency, reliability, and performance that can help elevate your application to the next level.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess