EN
  • EN
  • DE

LTC1702ACGN#TRPBF

Part No LTC1702ACGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 7 V
Frequency - Switching 550kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SSOP
Win Source Part Number 303171-LTC1702ACGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1702ACGN#TRPBF CAD Model

Description

The LTC1702ACGN#TRPBF, manufactured by Linear Technology, is a high-performance, dual synchronous step-down switching regulator controller that delivers outstanding efficiency and precision for power management applications. This integrated circuit is designed to drive all N-channel synchronous power MOSFET stages, which are known for their efficiency and reliability in switching applications.

Key Features

  • Versatile Operating Range: The LTC1702ACGN#TRPBF operates from a 4V to 36V input voltage range, making it suitable for a wide array of applications from simple low-voltage consumer electronics to complex industrial systems.
  • High Efficiency: With its synchronous operation, the device minimizes power losses and improves efficiency, which is critical for reducing heat and improving system reliability.
  • Phase-Locked Loop (PLL): The inclusion of a PLL allows for precise control of the switching frequency, which can be important in applications sensitive to noise, such as RF or precision analog circuits.
  • Dual Outputs: This controller provides two outputs that can be set to operate 180 degrees out-of-phase, reducing input ripple current and the need for large input capacitors.
  • OPTI-LOOP Compensation: The LTC1702ACGN#TRPBF features Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.

Applications

The versatility of the LTC1702ACGN#TRPBF makes it ideal for a variety of applications, including:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Power Supplies
  • Portable Devices
  • Network Servers and Storage Systems

Package and Quality

The LTC1702ACGN#TRPBF comes in a 16-lead SSOP package, which is designed for space-constrained applications. It is also available in tape and reel packaging (#TRPBF suffix), which is ideal for automated manufacturing processes. Linear Technology ensures high standards of quality and reliability, making this product a reliable choice for critical power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1464 $64.0248
16+ $7.5052 $120.0832
24+ $7.2707 $174.4968
33+ $7.0363 $232.1979
43+ $6.8018 $292.4774
57+ $6.0984 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess