EN
  • EN
  • DE

LTC1709EG-7

Part No LTC1709EG-7
Manufacturer Linear Technology
Description 2-Phase, 5-Bit VID, Current Mode, High Efficiency, Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207972-LTC1709EG-7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-7 CAD Model

Description

The LTC1709EG-7 from Linear Technology is a high performance, synchronous step-down switching regulator designed for precision voltage regulation in a variety of applications. This advanced regulator integrates powerful features to provide efficient power conversion with a compact footprint, making it an ideal choice for space-constrained environments.

Key Features:

  • High Efficiency: The LTC1709EG-7 utilizes synchronous rectification to achieve high efficiency, which is essential for reducing power loss and improving system performance.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with a wide range of input sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, making this regulator highly versatile for different applications.
  • Fast Transient Response: The LTC1709EG-7 provides a quick transient response, which is critical for maintaining voltage stability during sudden changes in load.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and the downstream circuitry from damage due to excessive current.
  • Thermal Protection: Thermal protection features ensure reliable operation by preventing overheating.
  • Low Dropout Operation: This regulator is capable of low dropout operation, which enhances performance when the input voltage is close to the output voltage.

Applications:

  • Telecommunications
  • Networking Equipment
  • Portable Devices
  • Computer Peripherals
  • Industrial Systems

The LTC1709EG-7 is packaged in a 36-lead SSOP, offering a compact solution that is easy to integrate into various designs. With its robust feature set and high efficiency, the LTC1709EG-7 from Linear Technology stands out as a reliable and versatile component for precision DC/DC conversion in demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess