EN
  • EN
  • DE

PT4562C

Part No PT4562C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 30-W 48-V Input Isolated DC/DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Operating Temperature (Min) -40C
Pin Count 19
Screening Level Industrial
Mounting Style SMD/SMT
Type Step Down
Isolation Isolated
Number of Outputs 1
Output Voltage 5(V)
Rad Hardened No
Product Length (mm) 76.2(mm)
Product Depth (mm) 30.22(mm)
Product Height (mm) 16.76(mm)
Input Voltage 36 to 75(V)
Operating Temperature (Max) 85C
Package SIP Module
Output Current 6(A)
Win Source Part Number 062146-PT4562C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT4562C CAD Model

Description

The PT4562C is a high-performance, integrated power module from Texas Instruments, a globally renowned semiconductor company.

  • GPTDescription: This product is a part of the PT series, which is well-regarded for its efficiency, reliability, and advanced technology.
  • GPTDescription: The PT4562C power module is designed to provide isolated power conversion with an input voltage range of 36V to 75V.
  • GPTDescription: It features an adjustable output voltage that ranges from 1.2V to 5.5V, allowing it to cater to a wide spectrum of power requirements.
  • GPTDescription: With an output current of up to 50A, the PT4562C offers powerful performance for a variety of applications.
  • GPTDescription: One of the key features of the PT4562C is its high efficiency, which can reach up to 96%.
  • GPTDescription: This high efficiency not only reduces energy consumption but also minimizes heat generation, thereby reducing the need for additional cooling components and potentially extending the lifespan of the device.
  • GPTDescription: The PT4562C also incorporates several protection features to ensure the safety and longevity of the device.
  • GPTDescription: These include input under-voltage lockout, output over-current protection, over-temperature shutdown, and output short-circuit protection.
  • GPTDescription: These features provide comprehensive protection against potential damage caused by irregular operating conditions.
  • GPTDescription: With its compact size and surface-mount package, the PT4562C is easy to integrate into various systems.
  • GPTDescription: It also features industry-standard pinout, which makes it compatible with a wide range of devices and simplifies the design process.
  • GPTDescription: The PT4562C is suitable for a wide range of applications, including telecommunications equipment, industrial equipment, and data processing systems.
  • GPTDescription: Its robust performance, high efficiency, and advanced protection features make it a reliable choice for powering these and other high-demand applications.
  • GPTDescription: In summary, the PT4562C from Texas Instruments is a high-quality, high-performance power module that offers a wide input and output voltage range, high efficiency, and comprehensive protection features.
  • GPTDescription: Its compact size and industry-standard pinout make it easy to integrate into various systems, making it a versatile choice for a wide range of applications.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0640 $60.1920
7+ $16.4628 $115.2396
10+ $15.9484 $159.4840
13+ $15.4339 $200.6407
17+ $14.9194 $253.6298
23+ $13.3760 $307.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 947 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess