EN
  • EN
  • DE

LY330ALHTR

Part No LY330ALHTR
Manufacturer STMicroelectronics
Catalog Gyroscopes
Description IC GYROSCOPE MEMS SGL LP 10LGA / Gyroscope X (Pitch) ±300 140Hz Analog Voltage 10-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X (Pitch)
Range °/s ±300
Sensitivity (mV/°/s) 3.752
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 4.2 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 10-TLGA
Base Product Number LY330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Other Names 497-11079-6,497-11079-2,LY330ALHTR-ND,497-11079-1
Standard Package 5,000
Win Source Part Number 971902-LY330ALHTR
Ultra Librarian 3D Model Ultra Librarian LY330ALHTR CAD Model

Description

STMicroelectronics LY330ALHTR Gyroscope Sensor

The LY330ALHTR from STMicroelectronics is a high-performance, low-power, single-axis gyroscope capable of measuring angular rate along the yaw axis. It is designed for advanced motion sensing in a variety of applications, including gaming devices, personal navigation systems, and robotics. With its compact LGA-16 package, the LY330ALHTR is ideal for space-constrained applications and is engineered to provide stable and reliable performance across a wide range of temperatures and conditions.

This cutting-edge sensor operates on the principle of the Coriolis effect, where a vibrating mass is subjected to angular velocity, resulting in measurable deflections that are directly proportional to the rate of rotation. The LY330ALHTR offers a selectable full-scale range of ±300 degrees per second, which allows it to capture both slow and fast movements with high precision. Its high sensitivity and low noise make it an excellent choice for applications requiring accurate angular rate detection.

One of the key features of the LY330ALHTR is its built-in temperature sensor, which enables temperature compensation for improved accuracy over varying conditions. The integrated low-pass filter also helps to reduce the impact of vibration and high-frequency noise on the sensor's output. Additionally, the device's low-power consumption makes it suitable for battery-powered devices where energy efficiency is critical.

The LY330ALHTR is equipped with a digital SPI interface, which provides a fast and reliable connection to microcontrollers and other digital systems. It also includes a self-test capability that allows users to verify the sensor's functionality during system power-up or at any given time during operation.

In summary, the STMicroelectronics LY330ALHTR is a versatile and robust gyroscope sensor that offers high accuracy, low power consumption, and advanced features for a wide range of motion-sensing applications. Its small footprint, temperature compensation, and easy integration make it a top choice for designers looking to enhance the performance of their systems with state-of-the-art motion detection capabilities.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
GYRO SENSOR 50.3KHZ
Need more? Email Us
Seiko Epson Corporation
GYRO SENSOR 50.3KHZ
Need more? Email Us
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA / Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5)
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
TDK InvenSense
GYRO/ACCELEROMETER 3-AXIS 24QFN
Lowest to $3.0261
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6044 $57.6264
13+ $7.8806 $102.4478
20+ $7.6343 $152.6860
28+ $7.3880 $206.8640
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess