EN
  • EN
  • DE

XV-8100CB:50.3KHZ

Part No XV-8100CB:50.3KHZ
Manufacturer Seiko Epson Corporation
Catalog Gyroscopes
Description GYRO SENSOR 50.3KHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±100
Sensitivity (mV/°/s) 2.5
Output Type Analog Voltage
Voltage - Supply 2.85V ~ 3.15V
Current - Supply 1.7 mA
Operating Temperature -40°C ~ 85°C
Package / Case 8-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian XV-8100CB:50.3KHZ CAD Model

Description

NULL

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $141.7670
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
STMicroelectronics
GYRO 500DEG/S 2MV 140HZ 28LGA / Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)
Need more? Email Us
TDK InvenSense
GYRO/ACCELEROMETER 3-AXIS 24QFN
Lowest to $3.0261
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess