EN
  • EN
  • DE

LTC1771ES8#TRPBF

Part No LTC1771ES8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.8 V to 18 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 124033-LTC1771ES8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1771ES8#TRPBF CAD Model

Description

Overview of LTC1771ES8#TRPBF

The LTC1771ES8#TRPBF from Linear Technology is a high-performance, step-down switching regulator controller that provides an efficient solution for power management applications. This product is designed to be used in a wide range of systems that require a compact, high-efficiency power supply, such as portable devices, telecommunications, and industrial equipment.

Key Features

  • High Efficiency: Capable of converting input voltages up to 25V, the LTC1771ES8#TRPBF is designed for high efficiency, which is critical for extending battery life in portable applications and reducing heat dissipation in all systems.
  • Adjustable Frequency: The switching frequency is user-adjustable from 100kHz to 500kHz, allowing designers to optimize the size of external components and performance for specific applications.
  • No RSENSE™ Operation: This feature allows the LTC1771ES8#TRPBF to operate without a sense resistor, reducing the overall solution cost and improving efficiency by eliminating the sense resistor's power loss.
  • Low Quiescent Current: With a quiescent current of just 110µA, this controller helps to minimize standby power consumption, an important factor for battery-powered devices.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures high efficiency at low output currents, which is beneficial for extending battery life during standby or light-load conditions.

Applications

  • Portable electronics
  • Telecommunications
  • Industrial power supplies
  • DC-DC converters
  • Battery-operated devices

Package and Quality

The LTC1771ES8#TRPBF is available in an 8-lead SOIC package, providing a compact footprint that is suitable for space-constrained applications. The device is also RoHS compliant, ensuring adherence to current environmental standards regarding hazardous substances. Linear Technology's commitment to high-quality products means that this controller is designed for reliable operation in demanding conditions.

In summary, the LTC1771ES8#TRPBF from Linear Technology is a versatile and efficient solution for a wide array of power management applications. Its combination of features, including high efficiency, adjustable frequency, and Burst Mode operation, make it an ideal choice for designers looking to optimize their power supply design for both performance and size.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess