EN
  • EN
  • DE

LTC1736IG#TRPBF

Part No LTC1736IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG STEP-DONW SYNC 24-SSOP / DC/DC Cntrlr Single-OUT Step Down 500kHz Automotive 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Converter, Intel Pentium II, III
Voltage - Input 3.5 V ~ 36 V
Number of Outputs 1
Voltage - Output 0.93 V ~ 2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 782204-LTC1736IG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1736
Introduction Date December 22, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1736IG#TRPBF CAD Model

Description

Product Overview: LTC1736IG#TRPBF

The LTC1736IG#TRPBF is a high-performance, versatile step-down switching regulator controller designed and manufactured by Linear Technology. This advanced integrated circuit (IC) is tailored to deliver efficient power management solutions for a wide array of applications, including telecommunications, portable devices, and computing systems. The LTC1736IG#TRPBF is particularly well-suited for systems that require a stable and reliable power supply, with the added benefit of a compact footprint and enhanced power efficiency.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad range of input voltages, making it suitable for various power sources and systems.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, ensuring versatility and customization for different applications.
  • High Efficiency: The LTC1736IG#TRPBF is designed for high efficiency, which translates into less heat generation and improved system reliability.
  • Synchronous Operation: It supports synchronous operation, which helps in reducing power loss and improving efficiency further, especially at high switching frequencies.
  • Soft-Start Capability: The integrated soft-start feature limits inrush current during startup, thus preventing potential damage to the IC and the load.
  • Protection Features: It includes a range of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The LTC1736IG#TRPBF is an ideal choice for a variety of demanding applications that require precise voltage regulation and high efficiency. Typical applications include:

  • Telecommunication Systems
  • Portable Electronic Devices
  • Computer and Networking Equipment
  • Industrial Power Supplies

Product Quality and Packaging

The LTC1736IG#TRPBF is packaged in a robust, industry-standard 28-lead SSOP package, ensuring compatibility with automated assembly processes and providing excellent thermal performance. It is also available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates efficient handling and placement during high-volume production. Linear Technology ensures that each IC meets stringent quality and performance standards, delivering reliability and peace of mind to its customers.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8763 $55.1341
16+ $6.4627 $103.4032
24+ $6.2607 $150.2568
34+ $6.0587 $205.9958
43+ $5.8568 $251.8424
58+ $5.2509 $304.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess