EN
  • EN
  • DE

LTC1709EG-9

Part No LTC1709EG-9
Manufacturer Linear Technology
Description 2-Phase, 5-Bit VID, Current Mode, High Efficiency, Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207974-LTC1709EG-9
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-9 CAD Model

Description

Linear Technology LTC1709EG-9 Product Overview

The LTC1709EG-9 is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, a company renowned for its high-quality power management solutions. This advanced controller is engineered to cater to the demanding requirements of modern electronic applications, providing efficient power conversion with robust features for optimal performance.

Key Features

  • Wide Input Voltage Range: The LTC1709EG-9 operates from a wide input voltage range, making it versatile for various applications, from portable devices to industrial systems.
  • High Output Current: It is capable of delivering high output current, which is suitable for powering heavy-load circuits.
  • Adjustable Operating Frequency: The user can adjust the operating frequency from 150kHz to 300kHz, allowing flexibility in the design to optimize efficiency and component size.
  • High Efficiency: With synchronous rectification and its ability to drive N-channel MOSFETs, the LTC1709EG-9 achieves high conversion efficiency, which is crucial for thermal management and energy-saving in systems.
  • Excellent Transient Response: The controller provides a fast transient response, ensuring stable operation during rapid load changes, which is essential for sensitive electronic equipment.
  • Protection Features: It includes a range of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring the safety and reliability of the device under various conditions.

Applications

The LTC1709EG-9 is ideal for a broad spectrum of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data communication systems
  • High-density distributed power systems
  • Portable electronic devices

This controller is housed in a 36-lead SSOP package, offering a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make the LTC1709EG-9 a reliable choice for designers seeking to create high-efficiency power supply systems with excellent performance and protection.

With the LTC1709EG-9, Linear Technology demonstrates its commitment to providing advanced power management solutions that meet the evolving needs of the electronics industry.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8709 $63.4836
9+ $13.0215 $117.1935
14+ $12.6149 $176.6086
19+ $12.2084 $231.9596
25+ $11.8006 $295.0150
33+ $10.5810 $349.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess