EN
  • EN
  • DE

STD50N03L-1

Part No STD50N03L-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 40A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 14nC @ 5V
Max Input Capacitance 1434pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1102897-STD50N03L-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD50N03L-1 CAD Model

Description

STD50N03L-1: High-Performance MOSFET from STMicroelectronics

The STD50N03L-1 is a cutting-edge N-channel MOSFET brought to you by STMicroelectronics, one of the leading names in semiconductor innovation. This power MOSFET is designed to deliver high efficiency and reliability, making it an ideal choice for a wide range of applications where power density and energy saving are of paramount importance.

Constructed using STMicroelectronics' advanced STripFET™ technology, the STD50N03L-1 offers exceptional on-state resistance (R<sub>DS(on)) of just 0.028 ohms. This low on-resistance ensures minimal voltage drop across the device and reduces power losses, thus improving the overall efficiency of the application it is used in.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 50A, the STD50N03L-1 is capable of handling high current loads with ease. Its threshold voltage (V<sub>GS(th)) is specified at a typical value of 2.0V, making the device compatible with a wide range of drive voltages, further enhancing its versatility.

One of the standout features of the STD50N03L-1 is its robustness. Its 100% avalanche tested design ensures that it can withstand challenging conditions, making it suitable for tough industrial, automotive, and power management applications. Additionally, the device comes in a surface-mount DPAK package, which not only saves space on the PCB but also offers excellent thermal performance.

The STD50N03L-1 is also characterized by its fast switching performance, which is crucial for applications that require high-speed operation such as DC-DC converters, motor drivers, and power supplies. This fast switching capability contributes to reducing switching losses and improves the response time of the circuits it is integrated into.

In summary, the STD50N03L-1 from STMicroelectronics is a high-performance MOSFET that combines low on-resistance, high current capacity, and fast switching in a compact package. Its robustness and efficiency make it a go-to choice for engineers looking to optimize their power management solutions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation available from STMicroelectronics.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2854 $59.4204
62+ $1.8752 $116.2624
96+ $1.8166 $174.3936
132+ $1.7579 $232.0428
170+ $1.6994 $288.8980
228+ $1.5236 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess