Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 14nC @ 5V
Max Input Capacitance 1434pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102896-STD50N03L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD50N03L CAD Model

Description

STD50N03L MOSFET by STMicroelectronics

The STD50N03L is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed to meet the requirements of a wide range of electronic applications, offering an excellent combination of low on-resistance, high switching speed, and robust thermal performance. The STD50N03L is particularly well-suited for use in high-efficiency power supplies, motor control circuits, and general-purpose switching applications.

Key Features

  • Low Threshold Drive: The MOSFET operates at a low gate threshold voltage, making it compatible with logic-level devices and easier to drive with lower voltage signals.
  • High Current Capability: With a continuous drain current (ID) rating of up to 50A, the STD50N03L can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance (RDS(on)): The device offers a very low on-state resistance, which minimizes power loss and improves efficiency when the MOSFET is conducting.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.

Applications

The versatility of the STD50N03L allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drivers
  • Power Management Functions
  • Automotive Applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD50N03L is built to meet stringent quality standards, ensuring high reliability and performance consistency. It is also supported by STMicroelectronics' global technical support and application expertise, providing customers with comprehensive assistance in integrating this MOSFET into their designs.

Environmental Compliance

The STD50N03L is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, mercury, cadmium, and other harmful substances. This commitment to environmental sustainability makes it a suitable choice for eco-friendly applications and for companies looking to meet green procurement requirements.

Overall, the STD50N03L from STMicroelectronics is a powerful and reliable component that offers efficiency and durability for a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0294 $66.9110
155+ $0.8446 $130.9130
240+ $0.8183 $196.3920
330+ $0.7918 $261.2940
425+ $0.7655 $325.3375
570+ $0.6863 $391.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,350 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention