Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 16.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 450pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 950 mOhm @ 3A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1260905-STD8N80K5
Manufacturer Homepage www.st.com
Family Name STD8N80K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD8N80K5 CAD Model

Description

Introducing the STD8N80K5 Power MOSFET by STMicroelectronics

The STD8N80K5 is a high-performance, N-channel Power MOSFET from the reputable semiconductor manufacturer STMicroelectronics. This device is designed to cater to a wide range of applications that require efficient power management and conversion. With its advanced technology and robust design, the STD8N80K5 is an ideal choice for designers looking for reliability and efficiency in their power circuits.

Key Features of STD8N80K5

  • High Voltage Capability: The STD8N80K5 boasts an 800V drain-source breakdown voltage (V<sub>DS), making it suitable for high-voltage applications. This feature ensures that the device can handle surges and spikes without compromising performance.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 1.7 Ohms, this MOSFET exhibits minimal conduction losses, leading to higher efficiency in power conversion and regulation tasks.
  • High Current Handling: The device can support a continuous drain current (I<sub>D) of up to 6 A, making it capable of driving significant loads without overheating or stress.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) is a standout feature, which translates to reduced switching losses and better performance in high-frequency switching applications.
  • Enhanced Body Diode: The built-in body diode exhibits low reverse recovery time and charge, which is beneficial for applications involving commutation or those that require a freewheeling diode.

Applications

The STD8N80K5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • High-Efficiency DC-DC Converters
  • Adapters and Chargers
  • Motor Control Circuits
  • Power Management in Consumer and Industrial Electronics

Reliability and Performance

STMicroelectronics ensures that its products, like the STD8N80K5, are manufactured to the highest quality standards. This Power MOSFET is designed to deliver optimal performance with a focus on longevity, making it a reliable component for any power management solution. Whether you're developing power supplies or looking to enhance the efficiency of your existing designs, the STD8N80K5 is a solid choice that combines state-of-the-art technology with practical, real-world application.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available from STMicroelectronics.

You May Also Be Interested in

Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8779 $51.8022
43+ $2.3613 $101.5359
66+ $2.2875 $150.9750
91+ $2.2138 $201.4558
117+ $2.1400 $250.3800
157+ $1.9186 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,656 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention