EN
  • EN
  • DE
  • IT

STDRIVE601TR

Part No STDRIVE601TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description TRIPLE HALF-BRIDGE HIGH-VOLTAGE  /  Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET, IGBT 28-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface Analog, Logic
Load Type Capacitive and Resistive
Technology Power MOSFET, IGBT
Rds On (Typ) 35Ohm
Current - Peak Output 350mA
Voltage - Supply 9V ~ 20V
Voltage - Load 580V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Current, Over Temperature, UVLO
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number STDRIVE601
Other Names 497-19532-6,497-19532-2,497-19532-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253550-STDRIVE601TR
Ultra Librarian 3D Model Ultra Librarian STDRIVE601TR CAD Model

Description

The STDRIVE601TR is a high-performance, three-phase gate driver designed by STMicroelectronics to drive N-channel power MOSFETs or IGBTs in a compact and efficient package. This advanced gate driver is ideal for a wide range of applications, including industrial drives, home appliances, fans, pumps, and other motor control applications.

Featuring a robust and intelligent design, the STDRIVE601TR integrates multiple protective features to ensure reliable operation under various conditions. It includes undervoltage lockout (UVLO) protection on both the low-side and high-side sections, preventing the power switches from operating in an unsafe region. Additionally, the device offers interlocking functionality to avoid cross-conduction and shoot-through in the power stage.

One of the key advantages of the STDRIVE601TR is its high driving capability, which allows for quick and efficient switching of connected power devices, reducing switching losses and improving overall system efficiency. The driver is capable of providing up to 600 mA of sink and source current, making it suitable for high-power applications.

The STDRIVE601TR also boasts a wide supply voltage range from 8 V to 35 V, accommodating various power supply requirements. Its three independent high-side and low-side driving channels enable flexible control schemes for three-phase motor applications.

For ease of implementation, the STDRIVE601TR is available in a compact VFQFPN 28-pin package, which minimizes the footprint on the PCB and simplifies the design process. The driver is also characterized by a wide operating temperature range, ensuring stable performance across different environmental conditions.

With its combination of performance, protection features, and compactness, the STDRIVE601TR from STMicroelectronics represents a sophisticated solution for designers looking to optimize their motor control systems for both performance and reliability.

You May Also Be Interested in

ON Semiconductor
MOTION CONTROL ELECTRONIC / Driver
Lowest to $21.8618
Infineon Technologies
IC HALF BRIDGE DRIVER 4A 31PQFN
Lowest to $4.4556
STMicroelectronics
IC DRIVER SMART PWR POWERSO / Driver
Lowest to $5.4418
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 27TLGA
Lowest to $3.2344
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $5.3294
Texas Instruments
IC HALF BRIDGE DRIVER 20A 8VSON
Lowest to $1.7882
ON Semiconductor
IC HALF BRIDGE DRVR 50A 33WQFNW
Lowest to $49.2632
ON Semiconductor
IC BRIDGE DRIVER ON/OFF MFP14S / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
Lowest to $4.6842

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8220 $53.5080
32+ $3.1360 $100.3520
50+ $3.0380 $151.9000
69+ $2.9400 $202.8600
88+ $2.8420 $250.0960
118+ $2.5480 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess