EN
  • EN
  • DE

STDVE103RBTY

Part No STDVE103RBTY
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Specialized
Win Source Part Number 194371-STDVE103RBTY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STDVE103RBTY CAD Model

Description

STMicroelectronics Product STDVE103RBTY Overview

The STDVE103RBTY is a robust and versatile voltage regulator component designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of STMicroelectronics' extensive range of power management solutions, specifically tailored for applications that demand high reliability and performance.

Key Features

  • Low Dropout Voltage: The STDVE103RBTY offers a low dropout voltage, making it ideal for applications where voltage regulation with minimal loss is crucial.
  • High Output Current: This device can deliver a high output current, which is suitable for powering a wide array of components in electronic circuits.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power supplies and ensuring flexibility across different applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, enhancing its longevity and reliability.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing a custom solution for each unique circuit design.

Applications

The STDVE103RBTY is well-suited for a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices
  • Power management modules

Product Specifications

STMicroelectronics has engineered the STDVE103RBTY with the following specifications:

  • Package: The device comes in a robust package designed to withstand harsh environments and ensure a reliable connection to the circuit board.
  • Efficiency: High conversion efficiency is a hallmark of this regulator, minimizing energy loss during operation.
  • Regulation Accuracy: It provides excellent regulation accuracy, ensuring stable voltage supply to sensitive electronic components.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STDVE103RBTY voltage regulator is no exception, with rigorous testing protocols in place to ensure it meets industry standards for quality and reliability. Customers can trust this device for their critical power management needs.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess