EN
  • EN
  • DE

PD55003TR-E

Part No PD55003TR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 500MHZ PWRSO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity LDMOS
Frequency 500MHz
Gain 17dB
Voltage - Test 12.5V
Current Rating 2.5A
Current - Test 50mA
Power - Output 3W
Voltage Rating 40V
Case / Package 10-PowerSO
Win Source Part Number 061336-PD55003TR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD55003TR-E CAD Model

Description

Introducing the PD55003TR-E RF Power Transistor from STMicroelectronics

The PD55003TR-E is a state-of-the-art RF power LDMOS transistor designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance transistor is specifically engineered to deliver exceptional power and efficiency, making it an ideal choice for RF power amplification applications. The PD55003TR-E is a testament to STMicroelectronics' commitment to providing innovative solutions for the most demanding electronic designs.

Key Features

  • High Operating Frequency: The PD55003TR-E is optimized for high-frequency operations, making it suitable for a wide range of applications, including cellular base station equipment, RF energy, and industrial, scientific, and medical (ISM) applications.
  • Enhanced Power Efficiency: With its advanced LDMOS technology, the PD55003TR-E offers high power efficiency, which translates into lower energy consumption and reduced heat generation, thus ensuring reliable performance over extended periods.
  • Robust Thermal Performance: The device is encapsulated in a durable package that enhances its thermal performance, enabling it to withstand challenging operating conditions without compromising on functionality or longevity.
  • High Output Power: Capable of delivering up to 3 watts of continuous wave power, the PD55003TR-E is a powerhouse in its class, providing the amplification needed for robust and clear signal transmission.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, offering designers flexibility in integrating the transistor into various circuit topologies.

Applications

The versatility of the PD55003TR-E allows it to be used in a variety of applications, such as:

  • RF power amplifiers for GSM, GPRS, and EDGE cellular base stations
  • Portable and mobile radio systems
  • ISM band power amplifiers
  • Professional mobile radio (PMR) equipment

Conclusion

The PD55003TR-E RF power transistor from STMicroelectronics is a compelling choice for design engineers looking to enhance the performance and efficiency of their RF amplification systems. Its robust design, combined with high power and efficiency, ensures that it can meet the rigorous demands of modern communication and industrial applications. With the PD55003TR-E, STMicroelectronics continues to set the standard for high-quality, reliable semiconductor products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6896 $58.7584
9+ $12.0531 $108.4779
13+ $11.6764 $151.7932
18+ $11.2997 $203.3946
23+ $10.9231 $251.2313
31+ $9.7931 $303.5861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess