Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345251-STE2004SDIE2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STE2004SDIE2 CAD Model

Description

Product Overview: STE2004SDIE2 from STMicroelectronics

The STE2004SDIE2 is a state-of-the-art, low-power CMOS LCD controller and driver, designed to drive a graphic display of 132 x 32 pixels. Engineered by the renowned semiconductor manufacturer STMicroelectronics, this integrated circuit is tailored for compact devices that require high-quality visual displays, such as handheld instruments, smart meters, and various other portable consumer electronics.

Key Features

  • Display Support: The STE2004SDIE2 supports a range of small to medium-sized graphic LCDs, making it highly versatile for different design requirements.
  • Low Power Consumption: It is designed for efficiency, which is crucial for battery-operated devices, ensuring longer operational time between charges.
  • Integrated Controller: The built-in controller minimizes the need for additional components, saving space and reducing the complexity of the circuit design.
  • Flexible Interface: The device can be interfaced with microcontrollers via a parallel or serial interface, offering design flexibility for various system architectures.

Technical Specifications

  • Resolution: Capable of driving displays with a resolution of 132 x 32 pixels.
  • Supply Voltage: Operates on a wide range of supply voltages, accommodating different power supply designs.
  • Temperature Range: The device is designed to operate over a broad temperature range, suitable for harsh environments.
  • Package: Available in a compact package, the STE2004SDIE2 is ideal for space-constrained applications.

Applications

The STE2004SDIE2 is specifically designed for use in a variety of applications that require a compact, efficient, and reliable display solution. It is an excellent choice for portable devices, medical equipment, industrial controls, and any application where a small graphical display is necessary.

Why Choose STE2004SDIE2

STMicroelectronics' commitment to quality and innovation ensures that the STE2004SDIE2 provides designers with a reliable and efficient solution for driving small graphical displays. Its low power consumption, integrated features, and flexibility make it an ideal choice for a wide range of applications that demand high performance in a compact form factor.

You May Also Be Interested in

Delta Electronics
Need more? Email Us
ECAD model for SPL146-0R2I
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
Samsung
Need more? Email Us
ECAD model for SPSWH2S24S1G30YIDH
Infineon Technologies
Need more? Email Us
ECAD model for SPNC020E20
Knowles
Need more? Email Us
ECAD model for SPU0409LE5H-QB-T
Sunplus
Need more? Email Us
ECAD model for SPMA100C-RV081
Samsung
Need more? Email Us
ECAD model for SPLS21D1400CLXXA
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN3400WS233RG
Sunplus
Lowest to $10.7614
ECAD model for SPMP8120B-QL171

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention