EN
  • EN
  • DE

STEVAL-BFA001V1B

Part No STEVAL-BFA001V1B
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Gyroscope, Humidity, Pressure, Sound, Temperature
Voltage - Supply 18V ~ 32V
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part STM32F469
Base Product Number STEVAL
Other Names -1138-STEVAL-BFA001V1B,497-18170
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283717-STEVAL-BFA001V1B
Ultra Librarian 3D Model Ultra Librarian STEVAL-BFA001V1B CAD Model

Description

STEVAL-BFA001V1B - Industrial Reference Design Kit

The STEVAL-BFA001V1B from STMicroelectronics is a comprehensive reference design kit designed for industrial applications. This advanced sensor node integrates a wide range of features and is capable of delivering high-performance data acquisition, signal processing, and wireless communication.

Key Features:

  • Multi-sensor Integration: The kit includes a variety of sensors such as accelerometers, gyroscopes, magnetometers, and environmental sensors, enabling it to monitor a wide range of parameters.
  • Powerful Processing: At the heart of the STEVAL-BFA001V1B is an STM32 microcontroller that provides robust processing capabilities to handle complex sensor data algorithms and manage wireless communication protocols.
  • Wireless Connectivity: Equipped with Bluetooth Low Energy (BLE) technology, the kit ensures efficient wireless data transmission, making it suitable for IoT applications where power conservation is critical.
  • Energy Efficient: The design is optimized for low power consumption, which is essential for battery-operated devices in industrial environments.
  • Flexible and Expandable: The reference design offers flexibility and expandability with its provision for additional sensors and modules to meet specific application requirements.

Applications:

The STEVAL-BFA001V1B is ideal for a range of industrial applications, including:

  • Condition monitoring and predictive maintenance of machinery
  • Asset tracking and smart logistics
  • Automation and control systems
  • Environmental monitoring and smart agriculture

Development Support:

The kit is supported by the comprehensive development ecosystem from STMicroelectronics, including software tools, firmware libraries, and technical documentation to accelerate the development process and reduce time-to-market.

In conclusion, the STEVAL-BFA001V1B is an exceptional industrial reference design kit that combines multiple sensors, powerful processing capabilities, and wireless connectivity to address the demanding needs of modern industrial IoT applications.

You May Also Be Interested in

Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.3364 $232.3364
2+ $208.3016 $416.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess